FactoryMation MS86S-SD-02-Y

Description
Features: Menics 86mm Signal Lights, Xenon Strobe, 24VAC/DC, YellowMenics 86mm Signal Lights, Xenon Strobe, 24VAC/DC, Yellow Ultra bright LED or Xenon lamps Wide light distribution with prism-cut dome shape lens Outstanding visibility at distance Selectable Steady or Flashing Modes for LED lights PCB module style Xenon lamp Fast and easy replacement of lamp Red, yellow, green, blue and clear 300mm (1ft) cable IP65 rated (IP52 with buzzer)
Description
Features: Menics 86mm Signal Lights, Xenon Strobe, 24VAC/DC, YellowMenics 86mm Signal Lights, Xenon Strobe, 24VAC/DC, Yellow Ultra bright LED or Xenon lamps Wide light distribution with prism-cut dome shape lens Outstanding visibility at distance Selectable Steady or Flashing Modes for LED lights PCB module style Xenon lamp Fast and easy replacement of lamp Red, yellow, green, blue and clear 300mm (1ft) cable IP65 rated (IP52 with buzzer)

Suppliers

Company
Product
Description
Supplier Links
Canton, GA, USA
MS86S-SD-02-Y
MS86S-SD-02-Y
Features: Menics 86mm Signal Lights, Xenon Strobe, 24VAC/DC, YellowMenics 86mm Signal Lights, Xenon Strobe, 24VAC/DC, Yellow Ultra bright LED or Xenon lamps Wide light distribution with prism-cut dome shape lens Outstanding visibility at distance Selectable Steady or Flashing Modes for LED lights PCB module style Xenon lamp Fast and easy replacement of lamp Red, yellow, green, blue and clear 300mm (1ft) cable IP65 rated (IP52 with buzzer)

Features:
Menics 86mm Signal Lights, Xenon Strobe, 24VAC/DC, YellowMenics 86mm Signal Lights, Xenon Strobe, 24VAC/DC, Yellow

  • Ultra bright LED or Xenon lamps
  • Wide light distribution with prism-cut dome shape lens
  • Outstanding visibility at distance
  • Selectable Steady or Flashing Modes for LED lights
  • PCB module style Xenon lamp
  • Fast and easy replacement of lamp
  • Red, yellow, green, blue and clear
  • 300mm (1ft) cable
  • IP65 rated (IP52 with buzzer)
Supplier's Site

Technical Specifications

  FactoryMation
Product Category Pilot Lights and Indicator Lights
Product Name MS86S-SD-02-Y
Unlock Full Specs
to access all available technical data

Similar Products

Pilot Light - 355087 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
LED Color Red
View Details
22mm Illum. Metal Selector Switch 3PSRR - 2ASL3LB-5-230D - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Green
Applications General Industrial
View Details
LED Signal and obstruction light with MIOL-LIOL - signal and obstruction light with led miol liol - BARTEC
Specs
Lamp Type LED Lamps
Rated Voltage 100 to 277 volts
Rated Average Light 55000 hours
View Details
Panel Mount Indicators - 1329145 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Yellow; Yellow
Terminal Type Wire Leads; Lead wires
View Details