FactoryMation MS86S-SD-02-B

Description
Features: Menics 86mm Signal Lights, Xenon Strobe, 24VAC/DC, BlueMenics 86mm Signal Lights, Xenon Strobe, 24VAC/DC, Blue Ultra bright LED or Xenon lamps Wide light distribution with prism-cut dome shape lens Outstanding visibility at distance Selectable Steady or Flashing Modes for LED lights PCB module style Xenon lamp Fast and easy replacement of lamp Red, yellow, green, blue and clear 300mm (1ft) cable IP65 rated (IP52 with buzzer)
Description
Features: Menics 86mm Signal Lights, Xenon Strobe, 24VAC/DC, BlueMenics 86mm Signal Lights, Xenon Strobe, 24VAC/DC, Blue Ultra bright LED or Xenon lamps Wide light distribution with prism-cut dome shape lens Outstanding visibility at distance Selectable Steady or Flashing Modes for LED lights PCB module style Xenon lamp Fast and easy replacement of lamp Red, yellow, green, blue and clear 300mm (1ft) cable IP65 rated (IP52 with buzzer)

Suppliers

Company
Product
Description
Supplier Links
Canton, GA, USA
MS86S-SD-02-B
MS86S-SD-02-B
Features: Menics 86mm Signal Lights, Xenon Strobe, 24VAC/DC, BlueMenics 86mm Signal Lights, Xenon Strobe, 24VAC/DC, Blue Ultra bright LED or Xenon lamps Wide light distribution with prism-cut dome shape lens Outstanding visibility at distance Selectable Steady or Flashing Modes for LED lights PCB module style Xenon lamp Fast and easy replacement of lamp Red, yellow, green, blue and clear 300mm (1ft) cable IP65 rated (IP52 with buzzer)

Features:
Menics 86mm Signal Lights, Xenon Strobe, 24VAC/DC, BlueMenics 86mm Signal Lights, Xenon Strobe, 24VAC/DC, Blue

  • Ultra bright LED or Xenon lamps
  • Wide light distribution with prism-cut dome shape lens
  • Outstanding visibility at distance
  • Selectable Steady or Flashing Modes for LED lights
  • PCB module style Xenon lamp
  • Fast and easy replacement of lamp
  • Red, yellow, green, blue and clear
  • 300mm (1ft) cable
  • IP65 rated (IP52 with buzzer)
Supplier's Site

Technical Specifications

  FactoryMation
Product Category Pilot Lights and Indicator Lights
Product Name MS86S-SD-02-B
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Lamp Type LED Lamps
View Details
Indicator Lights - LPL - OTTO Controls
Specs
Lamp Type LED Lamps
Rated Voltage 14.5 volts
View Details
Pilot Lights - 1441176 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Red; Green; Red/green
Voltage type AC AC
View Details
R program - RML - Illuminated signal - RMLFGB -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details