FactoryMation MS86L-B-FF-R

Description
Features: Menics 86mm Signal Lights, LED / Steady and Flash with Buzzer, 110VAC, RedMenics 86mm Signal Lights, LED / Steady and Flash with Buzzer, 110VAC, Red Ultra bright LED or Xenon lamps Wide light distribution with prism-cut dome shape lens Outstanding visibility at distance Selectable Steady or Flashing Modes for LED lights PCB module style Xenon lamp Fast and easy replacement of lamp Red, yellow, green, blue and clear 300mm (1ft) cable IP65 rated (IP52 with buzzer)
Description
Features: Menics 86mm Signal Lights, LED / Steady and Flash with Buzzer, 110VAC, RedMenics 86mm Signal Lights, LED / Steady and Flash with Buzzer, 110VAC, Red Ultra bright LED or Xenon lamps Wide light distribution with prism-cut dome shape lens Outstanding visibility at distance Selectable Steady or Flashing Modes for LED lights PCB module style Xenon lamp Fast and easy replacement of lamp Red, yellow, green, blue and clear 300mm (1ft) cable IP65 rated (IP52 with buzzer)

Suppliers

Company
Product
Description
Supplier Links
Canton, GA, USA
MS86L-B-FF-R
MS86L-B-FF-R
Features: Menics 86mm Signal Lights, LED / Steady and Flash with Buzzer, 110VAC, RedMenics 86mm Signal Lights, LED / Steady and Flash with Buzzer, 110VAC, Red Ultra bright LED or Xenon lamps Wide light distribution with prism-cut dome shape lens Outstanding visibility at distance Selectable Steady or Flashing Modes for LED lights PCB module style Xenon lamp Fast and easy replacement of lamp Red, yellow, green, blue and clear 300mm (1ft) cable IP65 rated (IP52 with buzzer)

Features:
Menics 86mm Signal Lights, LED / Steady and Flash with Buzzer, 110VAC, RedMenics 86mm Signal Lights, LED / Steady and Flash with Buzzer, 110VAC, Red

  • Ultra bright LED or Xenon lamps
  • Wide light distribution with prism-cut dome shape lens
  • Outstanding visibility at distance
  • Selectable Steady or Flashing Modes for LED lights
  • PCB module style Xenon lamp
  • Fast and easy replacement of lamp
  • Red, yellow, green, blue and clear
  • 300mm (1ft) cable
  • IP65 rated (IP52 with buzzer)
Supplier's Site

Technical Specifications

  FactoryMation
Product Category Pilot Lights and Indicator Lights
Product Name MS86L-B-FF-R
Unlock Full Specs
to access all available technical data

Similar Products

Illuminating seal - MF-LD-12-24DC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type Rectangular design MSF
Voltage type DC DC
View Details
Specs
Lamp Type Incandescent Lamps
LED Color Amber
Rated Voltage 110 volts
View Details
Incandescent Light Bulbs - 106509 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 10 mm (0.3937 inch)
View Details
N program - NML - Illuminated signal - NMLRT -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details