FactoryMation MA7200-4020-N1

Description
Features: TECO MA7200 AC Drive, 20 HP, 460V 3 PH Input, 460V 3 PH Output, 32FLA, NEMA 1TECO MA7200 AC Drive, 20 HP, 460V 3 PH Input, 460V 3 PH Output, 32FLA, NEMA 1 380-460VAC 3 PH 50/60Hz (Voltage +10% to -15%, Frequency ±5%) Input 0-460V, 3 PH Output 1 Analog Input (0-10V, 4-20mA, 0-20mA) 4 Programmable Multi-function Inputs with Positive or Negative Control Logic 4 Operation Control Inputs (FWD/REV) 2 Analog Output (0-10VDC) 2 Multi-function Output Relay 1 Multi-function Programable Open Collector Output RS-485 Port,MODBUS Protocol Graphical LCD Operator 2 lines by 20 character lighted Display With Copy Parameter Function Built-in PID Control 150% rated current for 1 minute 200% instantaneous overcurrent Electronic overload protection and stall prevention Ground fault and short circuit protection UL 508 / cUL / CE 2 year warranty
Description
Features: TECO MA7200 AC Drive, 20 HP, 460V 3 PH Input, 460V 3 PH Output, 32FLA, NEMA 1TECO MA7200 AC Drive, 20 HP, 460V 3 PH Input, 460V 3 PH Output, 32FLA, NEMA 1 380-460VAC 3 PH 50/60Hz (Voltage +10% to -15%, Frequency ±5%) Input 0-460V, 3 PH Output 1 Analog Input (0-10V, 4-20mA, 0-20mA) 4 Programmable Multi-function Inputs with Positive or Negative Control Logic 4 Operation Control Inputs (FWD/REV) 2 Analog Output (0-10VDC) 2 Multi-function Output Relay 1 Multi-function Programable Open Collector Output RS-485 Port,MODBUS Protocol Graphical LCD Operator 2 lines by 20 character lighted Display With Copy Parameter Function Built-in PID Control 150% rated current for 1 minute 200% instantaneous overcurrent Electronic overload protection and stall prevention Ground fault and short circuit protection UL 508 / cUL / CE 2 year warranty

Suppliers

Company
Product
Description
Supplier Links
Canton, GA, USA
MA7200-4020-N1
MA7200-4020-N1
Features: TECO MA7200 AC Drive, 20 HP, 460V 3 PH Input, 460V 3 PH Output, 32FLA, NEMA 1TECO MA7200 AC Drive, 20 HP, 460V 3 PH Input, 460V 3 PH Output, 32FLA, NEMA 1 380-460VAC 3 PH 50/60Hz (Voltage +10% to -15%, Frequency ±5%) Input 0-460V, 3 PH Output 1 Analog Input (0-10V, 4-20mA, 0-20mA) 4 Programmable Multi-function Inputs with Positive or Negative Control Logic 4 Operation Control Inputs (FWD/REV) 2 Analog Output (0-10VDC) 2 Multi-function Output Relay 1 Multi-function Programable Open Collector Output RS-485 Port,MODBUS Protocol Graphical LCD Operator 2 lines by 20 character lighted Display With Copy Parameter Function Built-in PID Control 150% rated current for 1 minute 200% instantaneous overcurrent Electronic overload protection and stall prevention Ground fault and short circuit protection UL 508 / cUL / CE 2 year warranty

Features:
TECO MA7200 AC Drive, 20 HP, 460V 3 PH Input, 460V 3 PH Output, 32FLA, NEMA 1TECO MA7200 AC Drive, 20 HP, 460V 3 PH Input, 460V 3 PH Output, 32FLA, NEMA 1

  • 380-460VAC 3 PH 50/60Hz (Voltage +10% to -15%, Frequency ±5%) Input
  • 0-460V, 3 PH Output
  • 1 Analog Input (0-10V, 4-20mA, 0-20mA)
  • 4 Programmable Multi-function Inputs with Positive or Negative Control Logic
  • 4 Operation Control Inputs (FWD/REV)
  • 2 Analog Output (0-10VDC)
  • 2 Multi-function Output Relay
  • 1 Multi-function Programable Open Collector Output
  • RS-485 Port,MODBUS Protocol
  • Graphical LCD Operator 2 lines by 20 character lighted Display With Copy Parameter Function
  • Built-in PID Control
  • 150% rated current for 1 minute
  • 200% instantaneous overcurrent
  • Electronic overload protection and stall prevention
  • Ground fault and short circuit protection
  • UL 508 / cUL / CE
  • 2 year warranty
Supplier's Site

Technical Specifications

  FactoryMation
Product Category AC Motor Drives
Product Name MA7200-4020-N1
Unlock Full Specs
to access all available technical data

Similar Products

L1000A Elevator Drive (VFD), 480V 3-Phase, 50 HP - CIMR-LU4A0075 - Yaskawa America, Inc. - Drives Division
Specs
Setup Computer; Control Panel; Handheld
Features Self Diagnostics (optional feature); Other (optional feature); NEMA 1 Enclosure
Configuration Panel Mount
View Details
SGDV Sigma-5 Servo Amplifier - SGDV-2R1A11A - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Product Multi-Axis; Speed Controller; Amplifier
Axes 1.0
Setup Computer
View Details
AC Drive - 20AC043A3AYNAEC0 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details