FactoryMation MA7200-2015-N1

Description
Features: TECO MA7200 AC Drive, 15 HP, 230V 3 PH Input, 230V 3 PH Output, 48FLA, NEMA 1TECO MA7200 AC Drive, 15 HP, 230V 3 PH Input, 230V 3 PH Output, 48FLA, NEMA 1 208-230VAC 3 PH 50/60Hz (Voltage +10% to -15%, Frequency ±5%) Input 0-230V, 3 PH Output 2 Analog Inputs-1 (0-10V, 4-20mA, 0-20mA), and 1 (0-10VDC) 4 Programmable Multi-function Inputs with Positive or Negative Control Logic 4 Operation Control Inputs (FWD/REV) 2 Analog Output (0-10VDC) 2 Multi-function Output Relay 1 Multi-function Programable Open Collector Output RS-485 Port,MODBUS Protocol Graphical LCD Operator 2 lines by 20 character lighted Display With Copy Parameter Function Built-in PID Control 150% rated current for 1 minute 200% instantaneous overcurrent Electronic overload protection and stall prevention Ground fault and short circuit protection UL 508 / cUL / CE 2 year warranty
Description
Features: TECO MA7200 AC Drive, 15 HP, 230V 3 PH Input, 230V 3 PH Output, 48FLA, NEMA 1TECO MA7200 AC Drive, 15 HP, 230V 3 PH Input, 230V 3 PH Output, 48FLA, NEMA 1 208-230VAC 3 PH 50/60Hz (Voltage +10% to -15%, Frequency ±5%) Input 0-230V, 3 PH Output 2 Analog Inputs-1 (0-10V, 4-20mA, 0-20mA), and 1 (0-10VDC) 4 Programmable Multi-function Inputs with Positive or Negative Control Logic 4 Operation Control Inputs (FWD/REV) 2 Analog Output (0-10VDC) 2 Multi-function Output Relay 1 Multi-function Programable Open Collector Output RS-485 Port,MODBUS Protocol Graphical LCD Operator 2 lines by 20 character lighted Display With Copy Parameter Function Built-in PID Control 150% rated current for 1 minute 200% instantaneous overcurrent Electronic overload protection and stall prevention Ground fault and short circuit protection UL 508 / cUL / CE 2 year warranty

Suppliers

Company
Product
Description
Supplier Links
Canton, GA, USA
MA7200-2015-N1
MA7200-2015-N1
Features: TECO MA7200 AC Drive, 15 HP, 230V 3 PH Input, 230V 3 PH Output, 48FLA, NEMA 1TECO MA7200 AC Drive, 15 HP, 230V 3 PH Input, 230V 3 PH Output, 48FLA, NEMA 1 208-230VAC 3 PH 50/60Hz (Voltage +10% to -15%, Frequency ±5%) Input 0-230V, 3 PH Output 2 Analog Inputs-1 (0-10V, 4-20mA, 0-20mA), and 1 (0-10VDC) 4 Programmable Multi-function Inputs with Positive or Negative Control Logic 4 Operation Control Inputs (FWD/REV) 2 Analog Output (0-10VDC) 2 Multi-function Output Relay 1 Multi-function Programable Open Collector Output RS-485 Port,MODBUS Protocol Graphical LCD Operator 2 lines by 20 character lighted Display With Copy Parameter Function Built-in PID Control 150% rated current for 1 minute 200% instantaneous overcurrent Electronic overload protection and stall prevention Ground fault and short circuit protection UL 508 / cUL / CE 2 year warranty

Features:
TECO MA7200 AC Drive, 15 HP, 230V 3 PH Input, 230V 3 PH Output, 48FLA, NEMA 1TECO MA7200 AC Drive, 15 HP, 230V 3 PH Input, 230V 3 PH Output, 48FLA, NEMA 1

  • 208-230VAC 3 PH 50/60Hz (Voltage +10% to -15%, Frequency ±5%) Input
  • 0-230V, 3 PH Output
  • 2 Analog Inputs-1 (0-10V, 4-20mA, 0-20mA), and 1 (0-10VDC)
  • 4 Programmable Multi-function Inputs with Positive or Negative Control Logic
  • 4 Operation Control Inputs (FWD/REV)
  • 2 Analog Output (0-10VDC)
  • 2 Multi-function Output Relay
  • 1 Multi-function Programable Open Collector Output
  • RS-485 Port,MODBUS Protocol
  • Graphical LCD Operator 2 lines by 20 character lighted Display With Copy Parameter Function
  • Built-in PID Control
  • 150% rated current for 1 minute
  • 200% instantaneous overcurrent
  • Electronic overload protection and stall prevention
  • Ground fault and short circuit protection
  • UL 508 / cUL / CE
  • 2 year warranty
Supplier's Site

Technical Specifications

  FactoryMation
Product Category AC Motor Drives
Product Name MA7200-2015-N1
Unlock Full Specs
to access all available technical data

Similar Products

FRENIC-MEGA (G2) - FRN0431G2W-4GU - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Features Dynamic Braking (optional feature)
Configuration Panel Mount
Communication CANopen (optional feature); DeviceNet (optional feature); Ethernet (optional feature); PROFIBUS (optional feature); DeviceNet, CC-Link, Digital I/O, Analog I/O, T-Link
View Details
ACS Driver Module - G-902.RxI - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axes 4.0
Motor / System AC Servo
Setup Computer
View Details
AC Drive - 20AB4P2A3AYNANC0 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Inverter Drives - 1223413 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Inverter
Configuration Other; Din rail
Communication RS485; Rs485
View Details