Features: TECO MA7200 AC Drive, 5 HP, 230V 3 PH Input, 230V 3 PH Output, 17.5FLA, NEMA 1TECO MA7200 AC Drive, 5 HP, 230V 3 PH Input, 230V 3 PH Output, 17.5FLA, NEMA 1
208-230VAC 3 PH 50/60Hz (Voltage +10% to -15%, Frequency ±5%) Input
0-230V, 3 PH Output
2 Analog Inputs-1 (0-10V, 4-20mA, 0-20mA), and 1 (0-10VDC)
4 Programmable Multi-function Inputs with Positive or Negative Control Logic
4 Operation Control Inputs (FWD/REV)
2 Analog Output (0-10VDC)
2 Multi-function Output Relay
1 Multi-function Programable Open Collector Output
RS-485 Port,MODBUS Protocol
Graphical LCD Operator 2 lines by 20 character lighted Display With Copy Parameter Function
Built-in PID Control
150% rated current for 1 minute
200% instantaneous overcurrent
Electronic overload protection and stall prevention
Ground fault and short circuit protection
UL 508 / cUL / CE
2 year warranty
Features:
TECO MA7200 AC Drive, 5 HP, 230V 3 PH Input, 230V 3 PH Output, 17.5FLA, NEMA 1TECO MA7200 AC Drive, 5 HP, 230V 3 PH Input, 230V 3 PH Output, 17.5FLA, NEMA 1
- 208-230VAC 3 PH 50/60Hz (Voltage +10% to -15%, Frequency ±5%) Input
- 0-230V, 3 PH Output
- 2 Analog Inputs-1 (0-10V, 4-20mA, 0-20mA), and 1 (0-10VDC)
- 4 Programmable Multi-function Inputs with Positive or Negative Control Logic
- 4 Operation Control Inputs (FWD/REV)
- 2 Analog Output (0-10VDC)
- 2 Multi-function Output Relay
- 1 Multi-function Programable Open Collector Output
- RS-485 Port,MODBUS Protocol
- Graphical LCD Operator 2 lines by 20 character lighted Display With Copy Parameter Function
- Built-in PID Control
- 150% rated current for 1 minute
- 200% instantaneous overcurrent
- Electronic overload protection and stall prevention
- Ground fault and short circuit protection
- UL 508 / cUL / CE
- 2 year warranty