Features: TECO MA7200 AC Drive, 3 HP, 230V 1/3 PH Input, 230V 3 PH Output, 9.6FLA, NEMA 4 *Lead time 3 to 5 days. Call for availability.TECO MA7200 AC Drive, 3 HP, 230V 1 / 3 PH Input, 230V 3 PH Output, 9.6FLA, NEMA 4
208-230VAC 1 / 3 PH 50/60Hz (Voltage +10% to -15%, Frequency ±5%) Input
0-230V, 3 PH Output
1 Analog Input (0-10V, 4-20mA, 0-20mA)
4 Programmable Multi-function Inputs with Positive or Negative Control Logic
4 Operation Control Inputs (FWD/REV)
2 Analog Output (0-10VDC)
2 Multi-function Output Relay
1 Multi-function Programable Open Collector Output
RS-485 Port,MODBUS Protocol
Graphical LCD Operator 2 lines by 20 character lighted Display With Copy Parameter Function
Built-in PID Control
150% rated current for 1 minute
200% instantaneous overcurrent
Electronic overload protection and stall prevention
Ground fault and short circuit protection
UL 508 / cUL / CE
2 year warranty
Features:
TECO MA7200 AC Drive, 3 HP, 230V 1/3 PH Input, 230V 3 PH Output, 9.6FLA, NEMA 4
*Lead time 3 to 5 days. Call for availability.TECO MA7200 AC Drive, 3 HP, 230V 1 / 3 PH Input, 230V 3 PH Output, 9.6FLA, NEMA 4
- 208-230VAC 1 / 3 PH 50/60Hz (Voltage +10% to -15%, Frequency ±5%) Input
- 0-230V, 3 PH Output
- 1 Analog Input (0-10V, 4-20mA, 0-20mA)
- 4 Programmable Multi-function Inputs with Positive or Negative Control Logic
- 4 Operation Control Inputs (FWD/REV)
- 2 Analog Output (0-10VDC)
- 2 Multi-function Output Relay
- 1 Multi-function Programable Open Collector Output
- RS-485 Port,MODBUS Protocol
- Graphical LCD Operator 2 lines by 20 character lighted Display With Copy Parameter Function
- Built-in PID Control
- 150% rated current for 1 minute
- 200% instantaneous overcurrent
- Electronic overload protection and stall prevention
- Ground fault and short circuit protection
- UL 508 / cUL / CE
- 2 year warranty