FactoryMation MA7200-2001-N1

Description
Features: TECO MA7200 AC Drive, 1 HP, 230V 1 / 3 PH Input, 230V 3 PH Output, 4.8FLA, NEMA 1TECO MA7200 AC Drive, 1 HP, 230V 1 / 3 PH Input, 230V 3 PH Output, 4.8FLA, NEMA 1 0-230V, 3 PH Output 2 Analog Inputs-1 (0-10V, 4-20mA, 0-20mA), and 1 (0-10VDC) 4 Programmable Multi-function Inputs with Positive or Negative Control Logic 4 Operation Control Inputs (FWD/REV) 2 Analog Output (0-10VDC) 2 Multi-function Output Relay 1 Multi-function Programable Open Collector Output RS-485 Port,MODBUS Protocol Graphical LCD Operator 2 lines by 20 character lighted Display With Copy Parameter Function Built-in PID Control 150% rated current for 1 minute 200% instantaneous overcurrent Electronic overload protection and stall prevention Ground fault and short circuit protection UL 508 / cUL / CE 2 year warranty
Description
Features: TECO MA7200 AC Drive, 1 HP, 230V 1 / 3 PH Input, 230V 3 PH Output, 4.8FLA, NEMA 1TECO MA7200 AC Drive, 1 HP, 230V 1 / 3 PH Input, 230V 3 PH Output, 4.8FLA, NEMA 1 0-230V, 3 PH Output 2 Analog Inputs-1 (0-10V, 4-20mA, 0-20mA), and 1 (0-10VDC) 4 Programmable Multi-function Inputs with Positive or Negative Control Logic 4 Operation Control Inputs (FWD/REV) 2 Analog Output (0-10VDC) 2 Multi-function Output Relay 1 Multi-function Programable Open Collector Output RS-485 Port,MODBUS Protocol Graphical LCD Operator 2 lines by 20 character lighted Display With Copy Parameter Function Built-in PID Control 150% rated current for 1 minute 200% instantaneous overcurrent Electronic overload protection and stall prevention Ground fault and short circuit protection UL 508 / cUL / CE 2 year warranty

Suppliers

Company
Product
Description
Supplier Links
Canton, GA, USA
MA7200-2001-N1
MA7200-2001-N1
Features: TECO MA7200 AC Drive, 1 HP, 230V 1 / 3 PH Input, 230V 3 PH Output, 4.8FLA, NEMA 1TECO MA7200 AC Drive, 1 HP, 230V 1 / 3 PH Input, 230V 3 PH Output, 4.8FLA, NEMA 1 0-230V, 3 PH Output 2 Analog Inputs-1 (0-10V, 4-20mA, 0-20mA), and 1 (0-10VDC) 4 Programmable Multi-function Inputs with Positive or Negative Control Logic 4 Operation Control Inputs (FWD/REV) 2 Analog Output (0-10VDC) 2 Multi-function Output Relay 1 Multi-function Programable Open Collector Output RS-485 Port,MODBUS Protocol Graphical LCD Operator 2 lines by 20 character lighted Display With Copy Parameter Function Built-in PID Control 150% rated current for 1 minute 200% instantaneous overcurrent Electronic overload protection and stall prevention Ground fault and short circuit protection UL 508 / cUL / CE 2 year warranty

Features:
TECO MA7200 AC Drive, 1 HP, 230V 1 / 3 PH Input, 230V 3 PH Output, 4.8FLA, NEMA 1TECO MA7200 AC Drive, 1 HP, 230V 1 / 3 PH Input, 230V 3 PH Output, 4.8FLA, NEMA 1

  • 0-230V, 3 PH Output
  • 2 Analog Inputs-1 (0-10V, 4-20mA, 0-20mA), and 1 (0-10VDC)
  • 4 Programmable Multi-function Inputs with Positive or Negative Control Logic
  • 4 Operation Control Inputs (FWD/REV)
  • 2 Analog Output (0-10VDC)
  • 2 Multi-function Output Relay
  • 1 Multi-function Programable Open Collector Output
  • RS-485 Port,MODBUS Protocol
  • Graphical LCD Operator 2 lines by 20 character lighted Display With Copy Parameter Function
  • Built-in PID Control
  • 150% rated current for 1 minute
  • 200% instantaneous overcurrent
  • Electronic overload protection and stall prevention
  • Ground fault and short circuit protection
  • UL 508 / cUL / CE
  • 2 year warranty
Supplier's Site

Technical Specifications

  FactoryMation
Product Category AC Motor Drives
Product Name MA7200-2001-N1
Unlock Full Specs
to access all available technical data

Similar Products

FRENIC-Ace AC Drive - FRN0030E2S-2GB - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Motor / System Sensorless Vector
Setup Control Panel
Features Alarm / Status Monitoring
View Details
AC Drive - 3 HP - CIMR-G5M41P5 - Classic Automation LLC
Yaskawa America, Inc. - Motion Division
View Details
Motion Controller - G-902.RxE - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axes 4.0
Motor / System AC Servo
Setup Computer
View Details