FactoryMation KRS-232-SSW07

Description
Features: WEG Electric SSW07 Soft Starter, RS-232 Communication kitWEG Electric SSW07 Soft Starter, RS-232 Communication kit
Description
Features: WEG Electric SSW07 Soft Starter, RS-232 Communication kitWEG Electric SSW07 Soft Starter, RS-232 Communication kit

Suppliers

Company
Product
Description
Supplier Links
Canton, GA, USA
KRS-232-SSW07
KRS-232-SSW07
Features: WEG Electric SSW07 Soft Starter, RS-232 Communication kitWEG Electric SSW07 Soft Starter, RS-232 Communication kit

Features:
WEG Electric SSW07 Soft Starter, RS-232 Communication kitWEG Electric SSW07 Soft Starter, RS-232 Communication kit

Supplier's Site

Technical Specifications

  FactoryMation
Product Category Motor Starters and Contactors
Product Name KRS-232-SSW07
Unlock Full Specs
to access all available technical data

Similar Products

Contactor - 15936943 - Radwell International
Specs
Number of Poles 1
View Details
Motor Starters - 206153 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 536 HP
Three Phase Power 536 HP
DC Horsepower 536 HP
View Details
IEC 12 A Contactor - 100-C12V01 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 12 amps
View Details
Contactor, 3 Pole,12A - MC-12B-AC110V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details