FactoryMation IFD6500

Description
Features: Delta Communication Interface, USB-to-RS485 Converter (was VFD-USB01)Delta Communication Interface, USB-to-RS485 Converter (was VFD-USB01) Power supply: No external power supply necessary Power consumption: 0.4W Isolated voltage: 3000Vdc Baud rate: 1,200 / 2,400 / 4,800 / 9,600 / 19,200 / 38,400 / 57,600 / 115,200 bps USB connecter: B type (female) RS-485 Terminal type: RJ-45(8 pin) Dimension: (LxWxH) 3.15in x 0.89in x 0.83in (80mm x 22.5mm x 21.2mm)
Description
Features: Delta Communication Interface, USB-to-RS485 Converter (was VFD-USB01)Delta Communication Interface, USB-to-RS485 Converter (was VFD-USB01) Power supply: No external power supply necessary Power consumption: 0.4W Isolated voltage: 3000Vdc Baud rate: 1,200 / 2,400 / 4,800 / 9,600 / 19,200 / 38,400 / 57,600 / 115,200 bps USB connecter: B type (female) RS-485 Terminal type: RJ-45(8 pin) Dimension: (LxWxH) 3.15in x 0.89in x 0.83in (80mm x 22.5mm x 21.2mm)

Suppliers

Company
Product
Description
Supplier Links
Canton, GA, USA
IFD6500
IFD6500
Features: Delta Communication Interface, USB-to-RS485 Converter (was VFD-USB01)Delta Communication Interface, USB-to-RS485 Converter (was VFD-USB01) Power supply: No external power supply necessary Power consumption: 0.4W Isolated voltage: 3000Vdc Baud rate: 1,200 / 2,400 / 4,800 / 9,600 / 19,200 / 38,400 / 57,600 / 115,200 bps USB connecter: B type (female) RS-485 Terminal type: RJ-45(8 pin) Dimension: (LxWxH) 3.15in x 0.89in x 0.83in (80mm x 22.5mm x 21.2mm)

Features:
Delta Communication Interface, USB-to-RS485 Converter (was VFD-USB01)Delta Communication Interface, USB-to-RS485 Converter (was VFD-USB01)


  • Power supply: No external power supply necessary
  • Power consumption: 0.4W
  • Isolated voltage: 3000Vdc
  • Baud rate: 1,200 / 2,400 / 4,800 / 9,600 / 19,200 / 38,400 / 57,600 / 115,200 bps
  • USB connecter: B type (female)
  • RS-485 Terminal type: RJ-45(8 pin)
  • Dimension: (LxWxH) 3.15in x 0.89in x 0.83in (80mm x 22.5mm x 21.2mm)
Supplier's Site

Technical Specifications

  FactoryMation
Product Category AC Motor Drives
Product Name IFD6500
Unlock Full Specs
to access all available technical data

Similar Products

SGDV Sigma-5 Servo Amplifier - SGDV-2R8A11A - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Product Multi-Axis; Speed Controller; Amplifier
Axes 1.0
Setup Computer
View Details
L1000A Elevator Drive (VFD), 480V 3-Phase, 5 HP - CIMR-LU4A0009 - Yaskawa America, Inc. - Drives Division
Specs
Setup Computer; Control Panel; Handheld
Features Self Diagnostics (optional feature); Other (optional feature); NEMA 1 Enclosure
Configuration Panel Mount
View Details
AC Drive - 7.5 HP - 20AB022A0AYNANC1 - Classic Automation LLC
Allen-Bradley / Rockwell Automation
View Details
Motor Controllers - 8209551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Phase   Single Phase
Power 1800 watts
View Details