FactoryMation GUA-20K

Description
Features: Iboco I-Flex Flexible Liquid-tight PVC Tubing, 3/4" Nominal I.D., 98' (30M) coil length, blackIboco I-Flex Flexible Liquid-tight PVC Tubing, 3/4" Nominal I.D., 98' (30M) coil length, black Applications where oil resistance is required, or where water corrosion or ultraviolet light is a problem Protection of fiber optic cable Installing instrumentation or control cable Wire harness protection Packaging equipment Marine applications IP 65-rated for watertight applications Operating temperature -4°F to +140°F
Description
Features: Iboco I-Flex Flexible Liquid-tight PVC Tubing, 3/4" Nominal I.D., 98' (30M) coil length, blackIboco I-Flex Flexible Liquid-tight PVC Tubing, 3/4" Nominal I.D., 98' (30M) coil length, black Applications where oil resistance is required, or where water corrosion or ultraviolet light is a problem Protection of fiber optic cable Installing instrumentation or control cable Wire harness protection Packaging equipment Marine applications IP 65-rated for watertight applications Operating temperature -4°F to +140°F

Suppliers

Company
Product
Description
Supplier Links
Canton, GA, USA
GUA-20K
GUA-20K
Features: Iboco I-Flex Flexible Liquid-tight PVC Tubing, 3/4" Nominal I.D., 98' (30M) coil length, blackIboco I-Flex Flexible Liquid-tight PVC Tubing, 3/4" Nominal I.D., 98' (30M) coil length, black Applications where oil resistance is required, or where water corrosion or ultraviolet light is a problem Protection of fiber optic cable Installing instrumentation or control cable Wire harness protection Packaging equipment Marine applications IP 65-rated for watertight applications Operating temperature -4°F to +140°F

Features:
Iboco I-Flex Flexible Liquid-tight PVC Tubing, 3/4" Nominal I.D., 98' (30M) coil length, blackIboco I-Flex Flexible Liquid-tight PVC Tubing, 3/4" Nominal I.D., 98' (30M) coil length, black

  • Applications where oil resistance is required, or where water corrosion or ultraviolet light is a problem
  • Protection of fiber optic cable
  • Installing instrumentation or control cable
  • Wire harness protection
  • Packaging equipment
  • Marine applications
  • IP 65-rated for watertight applications
  • Operating temperature -4°F to +140°F
Supplier's Site

Technical Specifications

  FactoryMation
Product Category Wiring Ducts
Product Name GUA-20K
Unlock Full Specs
to access all available technical data

Similar Products

Cable Trunking - 1369162 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Halogen free pc/abs
Colors Available Grey
Standard Length 6.56 ft (2 m)
View Details
Unslotted Wall Wire Ducts with Lid - B80x60US/W-R - Altech Corp.
Specs
Wire Duct Style Slotless
Material Self Extinguishing PVC
Colors Available White
View Details
Fiber Cable Management - RCMs -  - Device Technologies, Inc.
Device Technologies, Inc.
Specs
Colors Available Black
Width 1 to 3 inch (25.4 to 76.2 mm)
Height 0.6800 inch (17.27 mm)
View Details