Features: AECO Rectangular Photoelectric Sensor, diffuse, 80mm sensing distance, 10-30 VDC, NPN/PNP, NO + NC output, M12 connectorAECO Rectangular Photoelectric Sensor, diffuse, 10-30 VDC, NPN/PNP, NO + NC output, M12 connector
10-30VDC operating voltage with short circuit protection
Plastic Housing with IP65 Protective Rating
M12 connector
LED status indicator
Features:
AECO Rectangular Photoelectric Sensor, diffuse, 80mm sensing distance, 10-30 VDC, NPN/PNP, NO + NC output, M12 connectorAECO Rectangular Photoelectric Sensor, diffuse, 10-30 VDC, NPN/PNP, NO + NC output, M12 connector
- 10-30VDC operating voltage with short circuit protection
- Plastic Housing with IP65 Protective Rating
- M12 connector
- LED status indicator