FactoryMation FTQ-BR-R-H

Description
Features: AECO Rectangular Photoelectric Sensor, receiver, 20m sensing distance, 12-240 VAC or VDC, relay output, NO + NC output, M12 quick-disconnect (purchase cable separately)AECO Rectangular Photoelectric Sensor, receiver, 12-240 VAC or VDC, relay output, NO + NC output, M12 connector 12-240 VAC or VDC operating voltage Plastic Housing with IP65 Protective Rating M12 connector LED status indicator
Description
Features: AECO Rectangular Photoelectric Sensor, receiver, 20m sensing distance, 12-240 VAC or VDC, relay output, NO + NC output, M12 quick-disconnect (purchase cable separately)AECO Rectangular Photoelectric Sensor, receiver, 12-240 VAC or VDC, relay output, NO + NC output, M12 connector 12-240 VAC or VDC operating voltage Plastic Housing with IP65 Protective Rating M12 connector LED status indicator

Suppliers

Company
Product
Description
Supplier Links
Canton, GA, USA
FTQ-BR-R-H
FTQ-BR-R-H
Features: AECO Rectangular Photoelectric Sensor, receiver, 20m sensing distance, 12-240 VAC or VDC, relay output, NO + NC output, M12 quick-disconnect (purchase cable separately)AECO Rectangular Photoelectric Sensor, receiver, 12-240 VAC or VDC, relay output, NO + NC output, M12 connector 12-240 VAC or VDC operating voltage Plastic Housing with IP65 Protective Rating M12 connector LED status indicator

Features:
AECO Rectangular Photoelectric Sensor, receiver, 20m sensing distance, 12-240 VAC or VDC, relay output, NO + NC output, M12 quick-disconnect (purchase cable separately)AECO Rectangular Photoelectric Sensor, receiver, 12-240 VAC or VDC, relay output, NO + NC output, M12 connector

  • 12-240 VAC or VDC operating voltage
  • Plastic Housing with IP65 Protective Rating
  • M12 connector
  • LED status indicator
Supplier's Site

Technical Specifications

  FactoryMation
Product Category Photoelectric Sensors
Product Name FTQ-BR-R-H
Unlock Full Specs
to access all available technical data

Similar Products

Direct Reflection Photoelectric Sensors, Diffuse - PD18M1PSC - Fargo Controls, Inc.
Specs
Body Shape Cylindrical
Operation Distance 1.18 inch (30 mm)
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Photoelectric, Industrial - 1882-1019229-ND - DigiKey
Specs
Operating Temperature -40 to 140 F (-40 to 60 C)
Beam Type Infrared
View Details
Teach-In Fiber Optic Photoelectric Sensors - Series 3065 - Locon Sensor Systems, Inc.
Specs
Body Shape Rectangular
Operation Distance 3.94 to 7.87 inch (100 to 200 mm)
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details