Features: AECO Rectangular Photoelectric Sensor, emitter, 20m sensing distance, 12-240 VAC or VDC, NO + NC output, M12 quick-disconnect (purchase cable separately)AECO Rectangular Photoelectric Sensor, emitter, 12-240 VAC or VDC, relay output, NO + NC output, M12 connector
12-240 VAC or VDC operating voltage
Plastic Housing with IP65 Protective Rating
M12 connector
LED status indicator
Features:
AECO Rectangular Photoelectric Sensor, emitter, 20m sensing distance, 12-240 VAC or VDC, NO + NC output, M12 quick-disconnect (purchase cable separately)AECO Rectangular Photoelectric Sensor, emitter, 12-240 VAC or VDC, relay output, NO + NC output, M12 connector
- 12-240 VAC or VDC operating voltage
- Plastic Housing with IP65 Protective Rating
- M12 connector
- LED status indicator