Features: AECO Photoelectric Sensor, 18 mm diameter, polarized reflective, 10-30 VDC, NPN, 1 meter sensing distance, selectable NO or NC output, 2 meter cableAECO Photoelectric Sensor, 18 mm diameter, diffuse, 10-30 VDC, NPN, 1 m sensing distance, selectable NO or NC output, 2 meter cable
10-30VDC operating voltage with short circuit protection
Plastic Housing with IP67 Protective Rating
2 meter cable
LED status indicator
Features:
AECO Photoelectric Sensor, 18 mm diameter, polarized reflective, 10-30 VDC, NPN, 1 meter sensing distance, selectable NO or NC output, 2 meter cableAECO Photoelectric Sensor, 18 mm diameter, diffuse, 10-30 VDC, NPN, 1 m sensing distance, selectable NO or NC output, 2 meter cable
- 10-30VDC operating voltage with short circuit protection
- Plastic Housing with IP67 Protective Rating
- 2 meter cable
- LED status indicator