Features: AECO 18mm Round Photoelectric Sensor, reflective, 1m sensing distance, 20-250 VAC, AC output, NO + NC output, M12 quick-disconnect (purchase cable separately)AECO 18mm Round Photoelectric Sensor, reflective, 20-250 VAC, AC output, NO + NC output, M12 connector
20-250 VAC operating voltage
Plastic Housing with IP67 Protective Rating
M12 connector
LED status indicator
Features:
AECO 18mm Round Photoelectric Sensor, reflective, 1m sensing distance, 20-250 VAC, AC output, NO + NC output, M12 quick-disconnect (purchase cable separately)AECO 18mm Round Photoelectric Sensor, reflective, 20-250 VAC, AC output, NO + NC output, M12 connector
- 20-250 VAC operating voltage
- Plastic Housing with IP67 Protective Rating
- M12 connector
- LED status indicator