Features: AECO Photoelectric 18 mm diameter, receiver, 20-250VAC, selectable NO or NC output, 15m sensing distance, M12 quick-disconnect (purchase cable separately)AECO Photoelectric 18 mm diameter, receiver, 20-250VAC, selectable NO or NC output, M12 quick-disconnect (purchase cable separately)
20-250VAC operating voltage with short circuit protection
Plastic Housing with IP67 Protective Rating
M12 quick-disconnect (purchase cable separately)
LED status indicator
Features:
AECO Photoelectric 18 mm diameter, receiver, 20-250VAC, selectable NO or NC output, 15m sensing distance, M12 quick-disconnect (purchase cable separately)AECO Photoelectric 18 mm diameter, receiver, 20-250VAC, selectable NO or NC output, M12 quick-disconnect (purchase cable separately)
- 20-250VAC operating voltage with short circuit protection
- Plastic Housing with IP67 Protective Rating
- M12 quick-disconnect (purchase cable separately)
- LED status indicator