FactoryMation FM50-402-C

Description
Features: TECO FM50 AC Drive, 2 HP, 460V 3 PH Input, 460V 3 PH Output, 3.8FLA, IP20TECO FM50 AC Drive, 2 HP, 460V 3 PH Input, 460V 3 PH Output, 3.8FLA, IP20 460V, 50/60Hz (Voltage +10% to -15%, Frequency ±5%) Input 460V, 3 PH Output 1 Analog Input (0-10V, 4-20mA, 0-20mA) 2 Programmable Multi-function Inputs 2 Operation Control Inputs (FWD/REV) 1 Analog Output (0-10VDC) 1 Multi-function Output Relay 3 digit, 7 segment LED display 150% rated current for 1 minute 200% instantaneous overcurrent Electronic overload protection and stall prevention Ground fault and short circuit protection UL 508 / cUL / CE 2 year warranty
Description
Features: TECO FM50 AC Drive, 2 HP, 460V 3 PH Input, 460V 3 PH Output, 3.8FLA, IP20TECO FM50 AC Drive, 2 HP, 460V 3 PH Input, 460V 3 PH Output, 3.8FLA, IP20 460V, 50/60Hz (Voltage +10% to -15%, Frequency ±5%) Input 460V, 3 PH Output 1 Analog Input (0-10V, 4-20mA, 0-20mA) 2 Programmable Multi-function Inputs 2 Operation Control Inputs (FWD/REV) 1 Analog Output (0-10VDC) 1 Multi-function Output Relay 3 digit, 7 segment LED display 150% rated current for 1 minute 200% instantaneous overcurrent Electronic overload protection and stall prevention Ground fault and short circuit protection UL 508 / cUL / CE 2 year warranty

Suppliers

Company
Product
Description
Supplier Links
Canton, GA, USA
FM50-402-C
FM50-402-C
Features: TECO FM50 AC Drive, 2 HP, 460V 3 PH Input, 460V 3 PH Output, 3.8FLA, IP20TECO FM50 AC Drive, 2 HP, 460V 3 PH Input, 460V 3 PH Output, 3.8FLA, IP20 460V, 50/60Hz (Voltage +10% to -15%, Frequency ±5%) Input 460V, 3 PH Output 1 Analog Input (0-10V, 4-20mA, 0-20mA) 2 Programmable Multi-function Inputs 2 Operation Control Inputs (FWD/REV) 1 Analog Output (0-10VDC) 1 Multi-function Output Relay 3 digit, 7 segment LED display 150% rated current for 1 minute 200% instantaneous overcurrent Electronic overload protection and stall prevention Ground fault and short circuit protection UL 508 / cUL / CE 2 year warranty

Features:
TECO FM50 AC Drive, 2 HP, 460V 3 PH Input, 460V 3 PH Output, 3.8FLA, IP20TECO FM50 AC Drive, 2 HP, 460V 3 PH Input, 460V 3 PH Output, 3.8FLA, IP20


  • 460V, 50/60Hz (Voltage +10% to -15%, Frequency ±5%) Input
  • 460V, 3 PH Output
  • 1 Analog Input (0-10V, 4-20mA, 0-20mA)
  • 2 Programmable Multi-function Inputs
  • 2 Operation Control Inputs (FWD/REV)
  • 1 Analog Output (0-10VDC)
  • 1 Multi-function Output Relay
  • 3 digit, 7 segment LED display
  • 150% rated current for 1 minute
  • 200% instantaneous overcurrent
  • Electronic overload protection and stall prevention
  • Ground fault and short circuit protection
  • UL 508 / cUL / CE
  • 2 year warranty
Supplier's Site

Technical Specifications

  FactoryMation
Product Category AC Motor Drives
Product Name FM50-402-C
Unlock Full Specs
to access all available technical data

Similar Products

FRENIC-MEGA (G2) - FRN0005G2S-2GU - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Features Dynamic Braking (optional feature)
Configuration Panel Mount
Communication CANopen (optional feature); DeviceNet (optional feature); Ethernet (optional feature); PROFIBUS (optional feature); DeviceNet, CC-Link, Digital I/O, Analog I/O, T-Link
View Details
ACS Driver Module - G-902.RxI - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axes 4.0
Motor / System AC Servo
Setup Computer
View Details
AC Drive - 20AC3P5C3AYNNNC0 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Motor Controllers - 193555 - RS Components, Ltd.
RS Components, Ltd.
Specs
AC Input 400 volts
Power 4000 watts
Continuous Current 9 amps
View Details