FactoryMation FM50-401-N4

Description
Features: TECO FM50 AC Drive, 1 HP, 460V 3 PH Input, 460V 3 PH Output, 2.3FLA, NEMA 4XTECO FM50 AC Drive, 1 HP, 460V 3 PH Input, 460V 3 PH Output, 2.3FLA, NEMA 4X 460V, 50/60Hz (Voltage +10% to -15%, Frequency ±5%) Input 460V, 3 PH Output 1 Analog Input (0-10V, 4-20mA, 0-20mA) 2 Programmable Multi-function Inputs 2 Operation Control Inputs (FWD/REV) 1 Analog Output (0-10VDC) 1 Multi-function Output Relay 3 digit, 7 segment LED display 150% rated current for 1 minute 200% instantaneous overcurrent Electronic overload protection and stall prevention Ground fault and short circuit protection UL 508 / cUL / CE 2 year warranty
Description
Features: TECO FM50 AC Drive, 1 HP, 460V 3 PH Input, 460V 3 PH Output, 2.3FLA, NEMA 4XTECO FM50 AC Drive, 1 HP, 460V 3 PH Input, 460V 3 PH Output, 2.3FLA, NEMA 4X 460V, 50/60Hz (Voltage +10% to -15%, Frequency ±5%) Input 460V, 3 PH Output 1 Analog Input (0-10V, 4-20mA, 0-20mA) 2 Programmable Multi-function Inputs 2 Operation Control Inputs (FWD/REV) 1 Analog Output (0-10VDC) 1 Multi-function Output Relay 3 digit, 7 segment LED display 150% rated current for 1 minute 200% instantaneous overcurrent Electronic overload protection and stall prevention Ground fault and short circuit protection UL 508 / cUL / CE 2 year warranty

Suppliers

Company
Product
Description
Supplier Links
Canton, GA, USA
FM50-401-N4
FM50-401-N4
Features: TECO FM50 AC Drive, 1 HP, 460V 3 PH Input, 460V 3 PH Output, 2.3FLA, NEMA 4XTECO FM50 AC Drive, 1 HP, 460V 3 PH Input, 460V 3 PH Output, 2.3FLA, NEMA 4X 460V, 50/60Hz (Voltage +10% to -15%, Frequency ±5%) Input 460V, 3 PH Output 1 Analog Input (0-10V, 4-20mA, 0-20mA) 2 Programmable Multi-function Inputs 2 Operation Control Inputs (FWD/REV) 1 Analog Output (0-10VDC) 1 Multi-function Output Relay 3 digit, 7 segment LED display 150% rated current for 1 minute 200% instantaneous overcurrent Electronic overload protection and stall prevention Ground fault and short circuit protection UL 508 / cUL / CE 2 year warranty

Features:
TECO FM50 AC Drive, 1 HP, 460V 3 PH Input, 460V 3 PH Output, 2.3FLA, NEMA 4XTECO FM50 AC Drive, 1 HP, 460V 3 PH Input, 460V 3 PH Output, 2.3FLA, NEMA 4X

  • 460V, 50/60Hz (Voltage +10% to -15%, Frequency ±5%) Input
  • 460V, 3 PH Output
  • 1 Analog Input (0-10V, 4-20mA, 0-20mA)
  • 2 Programmable Multi-function Inputs
  • 2 Operation Control Inputs (FWD/REV)
  • 1 Analog Output (0-10VDC)
  • 1 Multi-function Output Relay
  • 3 digit, 7 segment LED display
  • 150% rated current for 1 minute
  • 200% instantaneous overcurrent
  • Electronic overload protection and stall prevention
  • Ground fault and short circuit protection
  • UL 508 / cUL / CE
  • 2 year warranty
Supplier's Site

Technical Specifications

  FactoryMation
Product Category AC Motor Drives
Product Name FM50-401-N4
Unlock Full Specs
to access all available technical data

Similar Products

MV1000 Medium Voltage AC Drive (VFD), 2.3 kV 3-Phase, 600 HP - CIMR-MV2UA6AA135E1ABA - Yaskawa America, Inc. - Drives Division
Specs
Communication DeviceNet; Ethernet; PROFIBUS; Modbus TCP/IP
Operating Temperature -5 to 40 C (23 to 104 F)
AC Input 2300 volts
View Details
SGDV Sigma-5 Servo Amplifier - SGDV-2R8A01A - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Product Multi-Axis; Speed Controller; Amplifier
Axes 1.0
Motor / System Linear
View Details
AC Drive - 20AB4P2A0NYNNNC0 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details