FactoryMation FM50-203-C

Description
Features: TECO FM50 AC Drive, 3 HP, 230V 1 / 3 PH Input, 230V 3 PH Output, 10.5FLA, IP20TECO FM50 AC Drive, 3 HP, 230V 1 / 3 PH Input, 230V 3 PH Output, 10.5FLA, IP20 230V, 50/60Hz (Voltage +10% to -15%, Frequency ±5%) Input 0-230V, 3 PH Output 1 Analog Input (0-10V, 4-20mA, 0-20mA) 2 Programmable Multi-function Inputs 2 Operation Control Inputs (FWD/REV) 1 Analog Output (0-10VDC) 1 Multi-function Output Relay 3 digit, 7 segment LED display 150% rated current for 1 minute 200% instantaneous overcurrent Electronic overload protection and stall prevention Ground fault and short circuit protection UL 508 / cUL / CE 2 year warranty
Description
Features: TECO FM50 AC Drive, 3 HP, 230V 1 / 3 PH Input, 230V 3 PH Output, 10.5FLA, IP20TECO FM50 AC Drive, 3 HP, 230V 1 / 3 PH Input, 230V 3 PH Output, 10.5FLA, IP20 230V, 50/60Hz (Voltage +10% to -15%, Frequency ±5%) Input 0-230V, 3 PH Output 1 Analog Input (0-10V, 4-20mA, 0-20mA) 2 Programmable Multi-function Inputs 2 Operation Control Inputs (FWD/REV) 1 Analog Output (0-10VDC) 1 Multi-function Output Relay 3 digit, 7 segment LED display 150% rated current for 1 minute 200% instantaneous overcurrent Electronic overload protection and stall prevention Ground fault and short circuit protection UL 508 / cUL / CE 2 year warranty

Suppliers

Company
Product
Description
Supplier Links
Canton, GA, USA
FM50-203-C
FM50-203-C
Features: TECO FM50 AC Drive, 3 HP, 230V 1 / 3 PH Input, 230V 3 PH Output, 10.5FLA, IP20TECO FM50 AC Drive, 3 HP, 230V 1 / 3 PH Input, 230V 3 PH Output, 10.5FLA, IP20 230V, 50/60Hz (Voltage +10% to -15%, Frequency ±5%) Input 0-230V, 3 PH Output 1 Analog Input (0-10V, 4-20mA, 0-20mA) 2 Programmable Multi-function Inputs 2 Operation Control Inputs (FWD/REV) 1 Analog Output (0-10VDC) 1 Multi-function Output Relay 3 digit, 7 segment LED display 150% rated current for 1 minute 200% instantaneous overcurrent Electronic overload protection and stall prevention Ground fault and short circuit protection UL 508 / cUL / CE 2 year warranty

Features:
TECO FM50 AC Drive, 3 HP, 230V 1 / 3 PH Input, 230V 3 PH Output, 10.5FLA, IP20TECO FM50 AC Drive, 3 HP, 230V 1 / 3 PH Input, 230V 3 PH Output, 10.5FLA, IP20


  • 230V, 50/60Hz (Voltage +10% to -15%, Frequency ±5%) Input
  • 0-230V, 3 PH Output
  • 1 Analog Input (0-10V, 4-20mA, 0-20mA)
  • 2 Programmable Multi-function Inputs
  • 2 Operation Control Inputs (FWD/REV)
  • 1 Analog Output (0-10VDC)
  • 1 Multi-function Output Relay
  • 3 digit, 7 segment LED display
  • 150% rated current for 1 minute
  • 200% instantaneous overcurrent
  • Electronic overload protection and stall prevention
  • Ground fault and short circuit protection
  • UL 508 / cUL / CE
  • 2 year warranty
Supplier's Site

Technical Specifications

  FactoryMation
Product Category AC Motor Drives
Product Name FM50-203-C
Unlock Full Specs
to access all available technical data

Similar Products

240V, 3-Phase, IP55/UL Type 12 with Switch -  - Yaskawa America, Inc. - Drives Division
Yaskawa America, Inc. - Drives Division
Specs
Motor / System Induction; Synchronous; Induction
Permanent Magnet
Synchronous Reluctance
Setup Computer; Control Panel; Other; LCD keypad and Status Ring, Bluetooth® is optional
Communication DeviceNet (optional feature); Ethernet (optional feature); PROFIBUS (optional feature); RS485; Standard: Modbus RTU, RS-485, 115 kbps
Optional: EtherNet/IP™, DeviceNet, Modbus® TCP/IP, PROFINET, PROFIBUS-DP
View Details
Motor Controllers - 8209621 - RS Components, Ltd.
RS Components, Ltd.
Specs
Phase   Single Phase
Power 550 watts
View Details
FRENIC-MEGA AC Drive - FRN0018G2S-2GU - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Motor / System Sensorless Vector
Setup Control Panel
Configuration Panel Mount
View Details