FactoryMation FM50-1P2-N4

Description
Features: TECO FM50 AC Drive, 0.25 HP, 115V 1 PH Input, 230V 3 PH Output, 1.4FLA, NEMA 4X *Lead time 3 to 5 days. Call for availability.TECO FM50 AC Drive, 0.25 HP, 115V 1 PH Input, 230V 3 PH Output, 1.4FLA, NEMA 4X *Lead time 3 to 5 days. Call for availability. 100-120VAC 1 PH, 50/60Hz (Voltage +10% to -15%, Frequency ±5%) Input 0-230V, 3 PH Output 1 Analog Input (0-10V, 4-20mA, 0-20mA) 2 Programmable Multi-function Inputs 2 Operation Control Inputs (FWD/REV) 1 Analog Output (0-10VDC) 1 Multi-function Output Relay 3 digit, 7 segment LED display 150% rated current for 1 minute 200% instantaneous overcurrent Electronic overload protection and stall prevention Ground fault and short circuit protection UL 508 / cUL / CE 2 year warranty
Description
Features: TECO FM50 AC Drive, 0.25 HP, 115V 1 PH Input, 230V 3 PH Output, 1.4FLA, NEMA 4X *Lead time 3 to 5 days. Call for availability.TECO FM50 AC Drive, 0.25 HP, 115V 1 PH Input, 230V 3 PH Output, 1.4FLA, NEMA 4X *Lead time 3 to 5 days. Call for availability. 100-120VAC 1 PH, 50/60Hz (Voltage +10% to -15%, Frequency ±5%) Input 0-230V, 3 PH Output 1 Analog Input (0-10V, 4-20mA, 0-20mA) 2 Programmable Multi-function Inputs 2 Operation Control Inputs (FWD/REV) 1 Analog Output (0-10VDC) 1 Multi-function Output Relay 3 digit, 7 segment LED display 150% rated current for 1 minute 200% instantaneous overcurrent Electronic overload protection and stall prevention Ground fault and short circuit protection UL 508 / cUL / CE 2 year warranty

Suppliers

Company
Product
Description
Supplier Links
Canton, GA, USA
FM50-1P2-N4
FM50-1P2-N4
Features: TECO FM50 AC Drive, 0.25 HP, 115V 1 PH Input, 230V 3 PH Output, 1.4FLA, NEMA 4X *Lead time 3 to 5 days. Call for availability.TECO FM50 AC Drive, 0.25 HP, 115V 1 PH Input, 230V 3 PH Output, 1.4FLA, NEMA 4X *Lead time 3 to 5 days. Call for availability. 100-120VAC 1 PH, 50/60Hz (Voltage +10% to -15%, Frequency ±5%) Input 0-230V, 3 PH Output 1 Analog Input (0-10V, 4-20mA, 0-20mA) 2 Programmable Multi-function Inputs 2 Operation Control Inputs (FWD/REV) 1 Analog Output (0-10VDC) 1 Multi-function Output Relay 3 digit, 7 segment LED display 150% rated current for 1 minute 200% instantaneous overcurrent Electronic overload protection and stall prevention Ground fault and short circuit protection UL 508 / cUL / CE 2 year warranty

Features:
TECO FM50 AC Drive, 0.25 HP, 115V 1 PH Input, 230V 3 PH Output, 1.4FLA, NEMA 4X
*Lead time 3 to 5 days. Call for availability.TECO FM50 AC Drive, 0.25 HP, 115V 1 PH Input, 230V 3 PH Output, 1.4FLA, NEMA 4X
*Lead time 3 to 5 days. Call for availability.

  • 100-120VAC 1 PH, 50/60Hz (Voltage +10% to -15%, Frequency ±5%) Input
  • 0-230V, 3 PH Output
  • 1 Analog Input (0-10V, 4-20mA, 0-20mA)
  • 2 Programmable Multi-function Inputs
  • 2 Operation Control Inputs (FWD/REV)
  • 1 Analog Output (0-10VDC)
  • 1 Multi-function Output Relay
  • 3 digit, 7 segment LED display
  • 150% rated current for 1 minute
  • 200% instantaneous overcurrent
  • Electronic overload protection and stall prevention
  • Ground fault and short circuit protection
  • UL 508 / cUL / CE
  • 2 year warranty
Supplier's Site

Technical Specifications

  FactoryMation
Product Category AC Motor Drives
Product Name FM50-1P2-N4
Unlock Full Specs
to access all available technical data

Similar Products

G7 AC Drive - CIMR-G7U20111 - Yaskawa America, Inc. - Drives Division
Yaskawa America, Inc. - Drives Division
Specs
Product Speed Controller; Variable Speed; Inverter; High Frequency; Pulse Width Modulation Drive
Axes 1.0
Motor / System Induction; Synchronous; Pole Number Control; Sensorless Vector; Vector Feedback
View Details
Inverter Drives - 1223410 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Inverter
Configuration Other; Din rail
Communication RS485; Rs485
View Details
AC Drive - 5 HP - 20AB015A0AYNADC1 - Classic Automation LLC
Allen-Bradley / Rockwell Automation
View Details
Motion Controller - G-902.RxE - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axes 4.0
Motor / System AC Servo
Setup Computer
View Details