FactoryMation FA8N.33-2C

Description
Features: BROOK CROMPTON AC MOTOR - INVERTER DUTY, 0.33HP, 1200RPM, 208-230/460V, 3PH, 60HZ, NEMA 56C FRAME, TEFC ENCLOSURE, C-FACE, ALUMINUM, 1.15 SERVICE FACTOR **Limited Stock - Call for Availability**BROOK CROMPTON AC MOTOR - INVERTER DUTY, 0.33HP, 1200RPM, 208-230/460V, 3PH, 60HZ, NEMA 56C FRAME, TEFC ENCLOSURE, C-FACE, ALUMINUM, 1.15 SERVICE FACTOR NEMA 56 Frame, Aluminum Construction Totally Enclosed Fan Cooled Enclosure Inverter Duty: Constant Torque 5:1, Variable Torque 10:1 IP55 degree of protection NEMA Design B Class F insulation Service Factor 1.15 Flexible Conduit Box Location (Available as Top, Right or Left Mounted) Easy conversion to F1, F2 (Fitted removable mounting feet) Double Shielded Ball Bearings Provision for drainage holes in lowest points of the motor UL Listed, CSA Certified, CE marked CSA approved for Class I ; Division II ; Groups A,B,C & D Warranty: 2 years
Description
Features: BROOK CROMPTON AC MOTOR - INVERTER DUTY, 0.33HP, 1200RPM, 208-230/460V, 3PH, 60HZ, NEMA 56C FRAME, TEFC ENCLOSURE, C-FACE, ALUMINUM, 1.15 SERVICE FACTOR **Limited Stock - Call for Availability**BROOK CROMPTON AC MOTOR - INVERTER DUTY, 0.33HP, 1200RPM, 208-230/460V, 3PH, 60HZ, NEMA 56C FRAME, TEFC ENCLOSURE, C-FACE, ALUMINUM, 1.15 SERVICE FACTOR NEMA 56 Frame, Aluminum Construction Totally Enclosed Fan Cooled Enclosure Inverter Duty: Constant Torque 5:1, Variable Torque 10:1 IP55 degree of protection NEMA Design B Class F insulation Service Factor 1.15 Flexible Conduit Box Location (Available as Top, Right or Left Mounted) Easy conversion to F1, F2 (Fitted removable mounting feet) Double Shielded Ball Bearings Provision for drainage holes in lowest points of the motor UL Listed, CSA Certified, CE marked CSA approved for Class I ; Division II ; Groups A,B,C & D Warranty: 2 years

Suppliers

Company
Product
Description
Supplier Links
Canton, GA, USA
FA8N.33-2C
FA8N.33-2C
Features: BROOK CROMPTON AC MOTOR - INVERTER DUTY, 0.33HP, 1200RPM, 208-230/460V, 3PH, 60HZ, NEMA 56C FRAME, TEFC ENCLOSURE, C-FACE, ALUMINUM, 1.15 SERVICE FACTOR **Limited Stock - Call for Availability**BROOK CROMPTON AC MOTOR - INVERTER DUTY, 0.33HP, 1200RPM, 208-230/460V, 3PH, 60HZ, NEMA 56C FRAME, TEFC ENCLOSURE, C-FACE, ALUMINUM, 1.15 SERVICE FACTOR NEMA 56 Frame, Aluminum Construction Totally Enclosed Fan Cooled Enclosure Inverter Duty: Constant Torque 5:1, Variable Torque 10:1 IP55 degree of protection NEMA Design B Class F insulation Service Factor 1.15 Flexible Conduit Box Location (Available as Top, Right or Left Mounted) Easy conversion to F1, F2 (Fitted removable mounting feet) Double Shielded Ball Bearings Provision for drainage holes in lowest points of the motor UL Listed, CSA Certified, CE marked CSA approved for Class I ; Division II ; Groups A,B,C & D Warranty: 2 years

Features:
BROOK CROMPTON AC MOTOR - INVERTER DUTY, 0.33HP, 1200RPM, 208-230/460V, 3PH, 60HZ, NEMA 56C FRAME, TEFC ENCLOSURE, C-FACE, ALUMINUM, 1.15 SERVICE FACTOR
**Limited Stock - Call for Availability**BROOK CROMPTON AC MOTOR - INVERTER DUTY, 0.33HP, 1200RPM, 208-230/460V, 3PH, 60HZ, NEMA 56C FRAME, TEFC ENCLOSURE, C-FACE, ALUMINUM, 1.15 SERVICE FACTOR

  • NEMA 56 Frame, Aluminum Construction
  • Totally Enclosed Fan Cooled Enclosure
  • Inverter Duty: Constant Torque 5:1, Variable Torque 10:1
  • IP55 degree of protection
  • NEMA Design B
  • Class F insulation
  • Service Factor 1.15
  • Flexible Conduit Box Location
    (Available as Top, Right or Left Mounted)
  • Easy conversion to F1, F2 (Fitted removable mounting feet)
  • Double Shielded Ball Bearings
  • Provision for drainage holes in lowest points of the motor
  • UL Listed, CSA Certified, CE marked
  • CSA approved for Class I ; Division II ; Groups A,B,C & D
  • Warranty: 2 years
Supplier's Site

Technical Specifications

  FactoryMation
Product Category AC Motors
Product Name FA8N.33-2C
Unlock Full Specs
to access all available technical data

Similar Products

Single Phase Induction AC Motor - YHD-11040M23 - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
AC Construction Induction
Output Power 0.4289 HP
Continuous Current 1.6 amps
View Details
Frameless Torque Motor - QTR-105 - Tecnotion
Specs
Commutation Brushless
AC Construction Synchronous
Phase Three-phase
View Details
42R-5N Series AC Right Angle Gearmotor - 0629 - Bodine Electric Company
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Phase Three-phase
Output Power 0.2500 HP
View Details
Y2 Series Motor -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
AC Construction Induction
AC Voltage & Frequency 380 V
Phase Three-phase
View Details