FactoryMation FA6N.75-2C

Description
Features: BROOK CROMPTON AC MOTOR - INVERTER DUTY, 1.5HP, 1800RPM, 208-230/460V, 3PH, 60HZ, NEMA 56C FRAME, TEFC ENCLOSURE, C-FACE, ALUMINUM, 1.15 SERVICE FACTOR **Limited Stock - Call for Availability**BROOK CROMPTON AC MOTOR - INVERTER DUTY, 1.5HP, 1800RPM, 208-230/460V, 3PH, 60HZ, NEMA 56C FRAME, TEFC ENCLOSURE, C-FACE, ALUMINUM, 1.15 SERVICE FACTOR NEMA 56 Frame, Aluminum Construction Totally Enclosed Fan Cooled Enclosure Inverter Duty: Constant Torque 5:1, Variable Torque 10:1 IP55 degree of protection NEMA Design B Class F insulation Service Factor 1.15 Flexible Conduit Box Location (Available as Top, Right or Left Mounted) Easy conversion to F1, F2 (Fitted removable mounting feet) Double Shielded Ball Bearings Provision for drainage holes in lowest points of the motor UL Listed, CSA Certified, CE marked CSA approved for Class I ; Division II ; Groups A,B,C & D Warranty: 2 years
Description
Features: BROOK CROMPTON AC MOTOR - INVERTER DUTY, 1.5HP, 1800RPM, 208-230/460V, 3PH, 60HZ, NEMA 56C FRAME, TEFC ENCLOSURE, C-FACE, ALUMINUM, 1.15 SERVICE FACTOR **Limited Stock - Call for Availability**BROOK CROMPTON AC MOTOR - INVERTER DUTY, 1.5HP, 1800RPM, 208-230/460V, 3PH, 60HZ, NEMA 56C FRAME, TEFC ENCLOSURE, C-FACE, ALUMINUM, 1.15 SERVICE FACTOR NEMA 56 Frame, Aluminum Construction Totally Enclosed Fan Cooled Enclosure Inverter Duty: Constant Torque 5:1, Variable Torque 10:1 IP55 degree of protection NEMA Design B Class F insulation Service Factor 1.15 Flexible Conduit Box Location (Available as Top, Right or Left Mounted) Easy conversion to F1, F2 (Fitted removable mounting feet) Double Shielded Ball Bearings Provision for drainage holes in lowest points of the motor UL Listed, CSA Certified, CE marked CSA approved for Class I ; Division II ; Groups A,B,C & D Warranty: 2 years

Suppliers

Company
Product
Description
Supplier Links
Canton, GA, USA
FA6N.75-2C
FA6N.75-2C
Features: BROOK CROMPTON AC MOTOR - INVERTER DUTY, 1.5HP, 1800RPM, 208-230/460V, 3PH, 60HZ, NEMA 56C FRAME, TEFC ENCLOSURE, C-FACE, ALUMINUM, 1.15 SERVICE FACTOR **Limited Stock - Call for Availability**BROOK CROMPTON AC MOTOR - INVERTER DUTY, 1.5HP, 1800RPM, 208-230/460V, 3PH, 60HZ, NEMA 56C FRAME, TEFC ENCLOSURE, C-FACE, ALUMINUM, 1.15 SERVICE FACTOR NEMA 56 Frame, Aluminum Construction Totally Enclosed Fan Cooled Enclosure Inverter Duty: Constant Torque 5:1, Variable Torque 10:1 IP55 degree of protection NEMA Design B Class F insulation Service Factor 1.15 Flexible Conduit Box Location (Available as Top, Right or Left Mounted) Easy conversion to F1, F2 (Fitted removable mounting feet) Double Shielded Ball Bearings Provision for drainage holes in lowest points of the motor UL Listed, CSA Certified, CE marked CSA approved for Class I ; Division II ; Groups A,B,C & D Warranty: 2 years

Features:
BROOK CROMPTON AC MOTOR - INVERTER DUTY, 1.5HP, 1800RPM, 208-230/460V, 3PH, 60HZ, NEMA 56C FRAME, TEFC ENCLOSURE, C-FACE, ALUMINUM, 1.15 SERVICE FACTOR
**Limited Stock - Call for Availability**BROOK CROMPTON AC MOTOR - INVERTER DUTY, 1.5HP, 1800RPM, 208-230/460V, 3PH, 60HZ, NEMA 56C FRAME, TEFC ENCLOSURE, C-FACE, ALUMINUM, 1.15 SERVICE FACTOR

  • NEMA 56 Frame, Aluminum Construction
  • Totally Enclosed Fan Cooled Enclosure
  • Inverter Duty: Constant Torque 5:1, Variable Torque 10:1
  • IP55 degree of protection
  • NEMA Design B
  • Class F insulation
  • Service Factor 1.15
  • Flexible Conduit Box Location
    (Available as Top, Right or Left Mounted)
  • Easy conversion to F1, F2 (Fitted removable mounting feet)
  • Double Shielded Ball Bearings
  • Provision for drainage holes in lowest points of the motor
  • UL Listed, CSA Certified, CE marked
  • CSA approved for Class I ; Division II ; Groups A,B,C & D
  • Warranty: 2 years
Supplier's Site

Technical Specifications

  FactoryMation
Product Category AC Motors
Product Name FA6N.75-2C
Unlock Full Specs
to access all available technical data

Similar Products

AC Motor - C Frame Model PM60 - PM6012-2 - Pelonis Technologies, Inc.
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Output Power 0.0214 HP
Continuous Current 0.1400 amps
View Details
Y2 Series Motor -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
AC Construction Induction
AC Voltage & Frequency 380 V
Phase Three-phase
View Details
Rotor Manufacturing for Custom Motors -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
AC Construction Induction
View Details