FactoryMation FA4N.50-2

Description
Features: BROOK CROMPTON AC MOTOR - INVERTER DUTY, 1HP, 3600RPM, 208-230/460V, 3PH, 60HZ, NEMA 56 FRAME, TEFC ENCLOSURE, FOOT MTD., ALUMINUM, 1.15 SERVICE FACTOR **Limited Stock - Call for Availability**BROOK CROMPTON AC MOTOR - INVERTER DUTY, 1HP, 3600RPM, 208-230/460V, 3PH, 60HZ, NEMA 56 FRAME, TEFC ENCLOSURE, FOOT MTD., ALUMINUM, 1.15 SERVICE FACTOR NEMA 56 Frame, Aluminum Construction Totally Enclosed Fan Cooled Enclosure Inverter Duty: Constant Torque 5:1, Variable Torque 10:1 IP55 degree of protection NEMA Design B Class F insulation Service Factor 1.15 Flexible Conduit Box Location (Available as Top, Right or Left Mounted) Easy conversion to F1, F2 (Fitted removable mounting feet) Double Shielded Ball Bearings Provision for drainage holes in lowest points of the motor UL Listed, CSA Certified, CE marked CSA approved for Class I ; Division II ; Groups A,B,C & D Warranty: 2 years
Description
Features: BROOK CROMPTON AC MOTOR - INVERTER DUTY, 1HP, 3600RPM, 208-230/460V, 3PH, 60HZ, NEMA 56 FRAME, TEFC ENCLOSURE, FOOT MTD., ALUMINUM, 1.15 SERVICE FACTOR **Limited Stock - Call for Availability**BROOK CROMPTON AC MOTOR - INVERTER DUTY, 1HP, 3600RPM, 208-230/460V, 3PH, 60HZ, NEMA 56 FRAME, TEFC ENCLOSURE, FOOT MTD., ALUMINUM, 1.15 SERVICE FACTOR NEMA 56 Frame, Aluminum Construction Totally Enclosed Fan Cooled Enclosure Inverter Duty: Constant Torque 5:1, Variable Torque 10:1 IP55 degree of protection NEMA Design B Class F insulation Service Factor 1.15 Flexible Conduit Box Location (Available as Top, Right or Left Mounted) Easy conversion to F1, F2 (Fitted removable mounting feet) Double Shielded Ball Bearings Provision for drainage holes in lowest points of the motor UL Listed, CSA Certified, CE marked CSA approved for Class I ; Division II ; Groups A,B,C & D Warranty: 2 years

Suppliers

Company
Product
Description
Supplier Links
Canton, GA, USA
FA4N.50-2
FA4N.50-2
Features: BROOK CROMPTON AC MOTOR - INVERTER DUTY, 1HP, 3600RPM, 208-230/460V, 3PH, 60HZ, NEMA 56 FRAME, TEFC ENCLOSURE, FOOT MTD., ALUMINUM, 1.15 SERVICE FACTOR **Limited Stock - Call for Availability**BROOK CROMPTON AC MOTOR - INVERTER DUTY, 1HP, 3600RPM, 208-230/460V, 3PH, 60HZ, NEMA 56 FRAME, TEFC ENCLOSURE, FOOT MTD., ALUMINUM, 1.15 SERVICE FACTOR NEMA 56 Frame, Aluminum Construction Totally Enclosed Fan Cooled Enclosure Inverter Duty: Constant Torque 5:1, Variable Torque 10:1 IP55 degree of protection NEMA Design B Class F insulation Service Factor 1.15 Flexible Conduit Box Location (Available as Top, Right or Left Mounted) Easy conversion to F1, F2 (Fitted removable mounting feet) Double Shielded Ball Bearings Provision for drainage holes in lowest points of the motor UL Listed, CSA Certified, CE marked CSA approved for Class I ; Division II ; Groups A,B,C & D Warranty: 2 years

Features:
BROOK CROMPTON AC MOTOR - INVERTER DUTY, 1HP, 3600RPM, 208-230/460V, 3PH, 60HZ, NEMA 56 FRAME, TEFC ENCLOSURE, FOOT MTD., ALUMINUM, 1.15 SERVICE FACTOR
**Limited Stock - Call for Availability**BROOK CROMPTON AC MOTOR - INVERTER DUTY, 1HP, 3600RPM, 208-230/460V, 3PH, 60HZ, NEMA 56 FRAME, TEFC ENCLOSURE, FOOT MTD., ALUMINUM, 1.15 SERVICE FACTOR

  • NEMA 56 Frame, Aluminum Construction
  • Totally Enclosed Fan Cooled Enclosure
  • Inverter Duty: Constant Torque 5:1, Variable Torque 10:1
  • IP55 degree of protection
  • NEMA Design B
  • Class F insulation
  • Service Factor 1.15
  • Flexible Conduit Box Location
    (Available as Top, Right or Left Mounted)
  • Easy conversion to F1, F2 (Fitted removable mounting feet)
  • Double Shielded Ball Bearings
  • Provision for drainage holes in lowest points of the motor
  • UL Listed, CSA Certified, CE marked
  • CSA approved for Class I ; Division II ; Groups A,B,C & D
  • Warranty: 2 years
Supplier's Site

Technical Specifications

  FactoryMation
Product Category AC Motors
Product Name FA4N.50-2
Unlock Full Specs
to access all available technical data

Similar Products

AC Motor Model PM58 - PM5816-2 - Pelonis Technologies, Inc.
Pelonis Technologies, Inc.
Specs
AC Construction Induction
AC Voltage & Frequency 208-230/240V 60Hz
Output Power 0.0181 HP
View Details
Housed AC Motor - SolidPower™ SPP37T - ElectroCraft
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Output Power 0.3300 HP
Continuous Current 0.9000 amps
View Details