FactoryMation FA2N1.5-2C

Description
Features: BROOK CROMPTON AC MOTOR - INVERTER DUTY, 0.33HP, 3600RPM, 208-230/460V, 3PH, 60HZ, NEMA 56C FRAME, TEFC ENCLOSURE, C-FACE, ALUMINUM, 1.15 SERVICE FACTOR **Limited Stock - Call for Availability**BROOK CROMPTON AC MOTOR - INVERTER DUTY, 0.33HP, 3600RPM, 208-230/460V, 3PH, 60HZ, NEMA 56C FRAME, TEFC ENCLOSURE, C-FACE, ALUMINUM, 1.15 SERVICE FACTOR NEMA 56 Frame, Aluminum Construction Totally Enclosed Fan Cooled Enclosure Inverter Duty: Constant Torque 5:1, Variable Torque 10:1 IP55 degree of protection NEMA Design B Class F insulation Service Factor 1.15 Flexible Conduit Box Location (Available as Top, Right or Left Mounted) Easy conversion to F1, F2 (Fitted removable mounting feet) Double Shielded Ball Bearings Provision for drainage holes in lowest points of the motor UL Listed, CSA Certified, CE marked CSA approved for Class I ; Division II ; Groups A,B,C & D Warranty: 2 years
Description
Features: BROOK CROMPTON AC MOTOR - INVERTER DUTY, 0.33HP, 3600RPM, 208-230/460V, 3PH, 60HZ, NEMA 56C FRAME, TEFC ENCLOSURE, C-FACE, ALUMINUM, 1.15 SERVICE FACTOR **Limited Stock - Call for Availability**BROOK CROMPTON AC MOTOR - INVERTER DUTY, 0.33HP, 3600RPM, 208-230/460V, 3PH, 60HZ, NEMA 56C FRAME, TEFC ENCLOSURE, C-FACE, ALUMINUM, 1.15 SERVICE FACTOR NEMA 56 Frame, Aluminum Construction Totally Enclosed Fan Cooled Enclosure Inverter Duty: Constant Torque 5:1, Variable Torque 10:1 IP55 degree of protection NEMA Design B Class F insulation Service Factor 1.15 Flexible Conduit Box Location (Available as Top, Right or Left Mounted) Easy conversion to F1, F2 (Fitted removable mounting feet) Double Shielded Ball Bearings Provision for drainage holes in lowest points of the motor UL Listed, CSA Certified, CE marked CSA approved for Class I ; Division II ; Groups A,B,C & D Warranty: 2 years

Suppliers

Company
Product
Description
Supplier Links
Canton, GA, USA
FA2N1.5-2C
FA2N1.5-2C
Features: BROOK CROMPTON AC MOTOR - INVERTER DUTY, 0.33HP, 3600RPM, 208-230/460V, 3PH, 60HZ, NEMA 56C FRAME, TEFC ENCLOSURE, C-FACE, ALUMINUM, 1.15 SERVICE FACTOR **Limited Stock - Call for Availability**BROOK CROMPTON AC MOTOR - INVERTER DUTY, 0.33HP, 3600RPM, 208-230/460V, 3PH, 60HZ, NEMA 56C FRAME, TEFC ENCLOSURE, C-FACE, ALUMINUM, 1.15 SERVICE FACTOR NEMA 56 Frame, Aluminum Construction Totally Enclosed Fan Cooled Enclosure Inverter Duty: Constant Torque 5:1, Variable Torque 10:1 IP55 degree of protection NEMA Design B Class F insulation Service Factor 1.15 Flexible Conduit Box Location (Available as Top, Right or Left Mounted) Easy conversion to F1, F2 (Fitted removable mounting feet) Double Shielded Ball Bearings Provision for drainage holes in lowest points of the motor UL Listed, CSA Certified, CE marked CSA approved for Class I ; Division II ; Groups A,B,C & D Warranty: 2 years

Features:
BROOK CROMPTON AC MOTOR - INVERTER DUTY, 0.33HP, 3600RPM, 208-230/460V, 3PH, 60HZ, NEMA 56C FRAME, TEFC ENCLOSURE, C-FACE, ALUMINUM, 1.15 SERVICE FACTOR
**Limited Stock - Call for Availability**BROOK CROMPTON AC MOTOR - INVERTER DUTY, 0.33HP, 3600RPM, 208-230/460V, 3PH, 60HZ, NEMA 56C FRAME, TEFC ENCLOSURE, C-FACE, ALUMINUM, 1.15 SERVICE FACTOR

  • NEMA 56 Frame, Aluminum Construction
  • Totally Enclosed Fan Cooled Enclosure
  • Inverter Duty: Constant Torque 5:1, Variable Torque 10:1
  • IP55 degree of protection
  • NEMA Design B
  • Class F insulation
  • Service Factor 1.15
  • Flexible Conduit Box Location
    (Available as Top, Right or Left Mounted)
  • Easy conversion to F1, F2 (Fitted removable mounting feet)
  • Double Shielded Ball Bearings
  • Provision for drainage holes in lowest points of the motor
  • UL Listed, CSA Certified, CE marked
  • CSA approved for Class I ; Division II ; Groups A,B,C & D
  • Warranty: 2 years
Supplier's Site

Technical Specifications

  FactoryMation
Product Category AC Motors
Product Name FA2N1.5-2C
Unlock Full Specs
to access all available technical data

Similar Products

Y Series Motor -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
AC Construction Induction
AC Voltage & Frequency 380 V
Phase Three-phase
View Details
AC Motors - 2821581 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 0.3351 HP
Shaft Speed 3410 rpm
View Details
 - PU.6335220-8101 Universal motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
AC Construction Universal
AC Voltage & Frequency 220V/50Hz
Output Power 0.3217 HP
View Details