FactoryMation CV-4015-H3

Description
Features: TECO 7300CV AC Drive, 15 HP, 460V 3 PH Input, 460V 3 PH Output, 25FLA, IP20, Frame 3 (JNTHBCBA0015BE-U)TECO 7300CV AC Drive, 15 HP, 460V 3 PH Input, 460V 3 PH Output, 25FLA, IP20, Frame 3 (JNTHBCBA0015BE-U) 380-460VAC 3 PH, 50/60Hz (Voltage +10% to -10%, Frequency ±5%) Input Sensorless Vector & V/Hz control modes Integrated PLC Functions Built-in PID Control 0-460V, 3 PH Output 1 Analog Input (0-10V, 4-20mA, 0-20mA) 1 Programmable Multi-function Analog Input (0-10V) 7 Programmable Multi-function Digital Inputs 1 Analog Output (0-10VDC) 2 Multi-function Output Relay Removable Keypad with Potentiometer 4 digit, 7 segment LED display 150% rated current for 1 minute 200% instantaneous overcurrent Electronic overload protection and stall prevention Ground fault and short circuit protection UL 508 / cUL / CE 2 year warranty
Description
Features: TECO 7300CV AC Drive, 15 HP, 460V 3 PH Input, 460V 3 PH Output, 25FLA, IP20, Frame 3 (JNTHBCBA0015BE-U)TECO 7300CV AC Drive, 15 HP, 460V 3 PH Input, 460V 3 PH Output, 25FLA, IP20, Frame 3 (JNTHBCBA0015BE-U) 380-460VAC 3 PH, 50/60Hz (Voltage +10% to -10%, Frequency ±5%) Input Sensorless Vector & V/Hz control modes Integrated PLC Functions Built-in PID Control 0-460V, 3 PH Output 1 Analog Input (0-10V, 4-20mA, 0-20mA) 1 Programmable Multi-function Analog Input (0-10V) 7 Programmable Multi-function Digital Inputs 1 Analog Output (0-10VDC) 2 Multi-function Output Relay Removable Keypad with Potentiometer 4 digit, 7 segment LED display 150% rated current for 1 minute 200% instantaneous overcurrent Electronic overload protection and stall prevention Ground fault and short circuit protection UL 508 / cUL / CE 2 year warranty

Suppliers

Company
Product
Description
Supplier Links
Canton, GA, USA
CV-4015-H3
CV-4015-H3
Features: TECO 7300CV AC Drive, 15 HP, 460V 3 PH Input, 460V 3 PH Output, 25FLA, IP20, Frame 3 (JNTHBCBA0015BE-U)TECO 7300CV AC Drive, 15 HP, 460V 3 PH Input, 460V 3 PH Output, 25FLA, IP20, Frame 3 (JNTHBCBA0015BE-U) 380-460VAC 3 PH, 50/60Hz (Voltage +10% to -10%, Frequency ±5%) Input Sensorless Vector & V/Hz control modes Integrated PLC Functions Built-in PID Control 0-460V, 3 PH Output 1 Analog Input (0-10V, 4-20mA, 0-20mA) 1 Programmable Multi-function Analog Input (0-10V) 7 Programmable Multi-function Digital Inputs 1 Analog Output (0-10VDC) 2 Multi-function Output Relay Removable Keypad with Potentiometer 4 digit, 7 segment LED display 150% rated current for 1 minute 200% instantaneous overcurrent Electronic overload protection and stall prevention Ground fault and short circuit protection UL 508 / cUL / CE 2 year warranty

Features:
TECO 7300CV AC Drive, 15 HP, 460V 3 PH Input, 460V 3 PH Output, 25FLA, IP20, Frame 3 (JNTHBCBA0015BE-U)TECO 7300CV AC Drive, 15 HP, 460V 3 PH Input, 460V 3 PH Output, 25FLA, IP20, Frame 3 (JNTHBCBA0015BE-U)

  • 380-460VAC 3 PH, 50/60Hz (Voltage +10% to -10%, Frequency ±5%) Input
  • Sensorless Vector & V/Hz control modes
  • Integrated PLC Functions
  • Built-in PID Control
  • 0-460V, 3 PH Output
  • 1 Analog Input (0-10V, 4-20mA, 0-20mA)
  • 1 Programmable Multi-function Analog Input (0-10V)
  • 7 Programmable Multi-function Digital Inputs
  • 1 Analog Output (0-10VDC)
  • 2 Multi-function Output Relay
  • Removable Keypad with Potentiometer
  • 4 digit, 7 segment LED display
  • 150% rated current for 1 minute
  • 200% instantaneous overcurrent
  • Electronic overload protection and stall prevention
  • Ground fault and short circuit protection
  • UL 508 / cUL / CE
  • 2 year warranty
Supplier's Site

Technical Specifications

  FactoryMation
Product Category AC Motor Drives
Product Name CV-4015-H3
Unlock Full Specs
to access all available technical data

Similar Products

FRENIC-Ace AC Drive - FRN0006E2S-4GB - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Motor / System Sensorless Vector
Setup Control Panel
Features Alarm / Status Monitoring
View Details
ACS Driver Module - G-902.RxI - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axes 4.0
Motor / System AC Servo
Setup Computer
View Details
AC Drive - 20AC1P3A0AYNNNC0 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
2 suppliers
Inverter Drives - 1748221 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Inverter
Communication RS485; Bacnet, modbus, rs485
Phase   Three Phase
View Details