FactoryMation CV-4010-H3

Description
Features: TECO 7300CV AC Drive, 10 HP, 460V 3 PH Input, 460V 3 PH Output, 17.5FLA, IP20, Frame 3 (JNTHBCBA0010BE-U)TECO 7300CV AC Drive, 10 HP, 460V 3 PH Input, 460V 3 PH Output, 17.5FLA, IP20, Frame 3 (JNTHBCBA0010BE-U) • 380-460VAC 3 PH, 50/60Hz (Voltage +10% to -10%, Frequency ±5%) Input • Sensorless Vector & V/Hz control modes • Integrated PLC Functions • Built-in PID Control • 0-460V, 3 PH Output • 1 Analog Input (0-10V, 4-20mA, 0-20mA) • 1 Programmable Multi-function Analog Input (0-10V) • 7 Programmable Multi-function Digital Inputs • 1 Analog Output (0-10VDC) • 2 Multi-function Output Relay • Removable Keypad with Potentiometer • 4 digit, 7 segment LED display • 150% rated current for 1 minute • 200% instantaneous overcurrent • Electronic overload protection and stall prevention • Ground fault and short circuit protection • UL 508 / cUL / CE • 2 year warranty
Description
Features: TECO 7300CV AC Drive, 10 HP, 460V 3 PH Input, 460V 3 PH Output, 17.5FLA, IP20, Frame 3 (JNTHBCBA0010BE-U)TECO 7300CV AC Drive, 10 HP, 460V 3 PH Input, 460V 3 PH Output, 17.5FLA, IP20, Frame 3 (JNTHBCBA0010BE-U) • 380-460VAC 3 PH, 50/60Hz (Voltage +10% to -10%, Frequency ±5%) Input • Sensorless Vector & V/Hz control modes • Integrated PLC Functions • Built-in PID Control • 0-460V, 3 PH Output • 1 Analog Input (0-10V, 4-20mA, 0-20mA) • 1 Programmable Multi-function Analog Input (0-10V) • 7 Programmable Multi-function Digital Inputs • 1 Analog Output (0-10VDC) • 2 Multi-function Output Relay • Removable Keypad with Potentiometer • 4 digit, 7 segment LED display • 150% rated current for 1 minute • 200% instantaneous overcurrent • Electronic overload protection and stall prevention • Ground fault and short circuit protection • UL 508 / cUL / CE • 2 year warranty

Suppliers

Company
Product
Description
Supplier Links
Canton, GA, USA
CV-4010-H3
CV-4010-H3
Features: TECO 7300CV AC Drive, 10 HP, 460V 3 PH Input, 460V 3 PH Output, 17.5FLA, IP20, Frame 3 (JNTHBCBA0010BE-U)TECO 7300CV AC Drive, 10 HP, 460V 3 PH Input, 460V 3 PH Output, 17.5FLA, IP20, Frame 3 (JNTHBCBA0010BE-U) • 380-460VAC 3 PH, 50/60Hz (Voltage +10% to -10%, Frequency ±5%) Input • Sensorless Vector & V/Hz control modes • Integrated PLC Functions • Built-in PID Control • 0-460V, 3 PH Output • 1 Analog Input (0-10V, 4-20mA, 0-20mA) • 1 Programmable Multi-function Analog Input (0-10V) • 7 Programmable Multi-function Digital Inputs • 1 Analog Output (0-10VDC) • 2 Multi-function Output Relay • Removable Keypad with Potentiometer • 4 digit, 7 segment LED display • 150% rated current for 1 minute • 200% instantaneous overcurrent • Electronic overload protection and stall prevention • Ground fault and short circuit protection • UL 508 / cUL / CE • 2 year warranty

Features:
TECO 7300CV AC Drive, 10 HP, 460V 3 PH Input, 460V 3 PH Output, 17.5FLA, IP20, Frame 3 (JNTHBCBA0010BE-U)TECO 7300CV AC Drive, 10 HP, 460V 3 PH Input, 460V 3 PH Output, 17.5FLA, IP20, Frame 3 (JNTHBCBA0010BE-U)
• 380-460VAC 3 PH, 50/60Hz (Voltage +10% to -10%, Frequency ±5%) Input
• Sensorless Vector & V/Hz control modes
• Integrated PLC Functions
• Built-in PID Control
• 0-460V, 3 PH Output
• 1 Analog Input (0-10V, 4-20mA, 0-20mA)
• 1 Programmable Multi-function Analog Input (0-10V)
• 7 Programmable Multi-function Digital Inputs
• 1 Analog Output (0-10VDC)
• 2 Multi-function Output Relay
• Removable Keypad with Potentiometer
• 4 digit, 7 segment LED display
• 150% rated current for 1 minute
• 200% instantaneous overcurrent
• Electronic overload protection and stall prevention
• Ground fault and short circuit protection
• UL 508 / cUL / CE
• 2 year warranty

Supplier's Site

Technical Specifications

  FactoryMation
Product Category AC Motor Drives
Product Name CV-4010-H3
Unlock Full Specs
to access all available technical data

Similar Products

Drive - 12433589 - Radwell International
Yaskawa America, Inc. - Drives Division
Specs
AC Input 460 volts
View Details
2 suppliers
ACS Driver Module - G-902.RxI - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axes 4.0
Motor / System AC Servo
Setup Computer
View Details
SGDV Sigma-5 Servo Amplifier - SGDV-590A15A - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Product Multi-Axis; Speed Controller; Amplifier
Axes 1.0
Motor / System Linear
View Details