FactoryMation CV-4003-H3

Description
Features: TECO 7300CV AC Drive, 3 HP, 460V 3 PH Input, 460V 3 PH Output, 5.2FLA, IP20 (JNTHBCBA0003BE-U)TECO 7300CV AC Drive, 3 HP, 460V 3 PH Input, 460V 3 PH Output, 5.2FLA, IP20 (JNTHBCBA0003BE-U) • 380-460VAC 3 PH, 50/60Hz (Voltage +10% to -10%, Frequency ±5%) Input • Sensorless Vector & V/Hz control modes • Integrated PLC Functions • Built-in PID Control • 0-460V, 3 PH Output • 1 Analog Input (0-10V, 4-20mA, 0-20mA) • 1 Programmable Multi-function Analog Input (0-10V) • 7 Programmable Multi-function Digital Inputs • 1 Analog Output (0-10VDC) • 2 Multi-function Output Relay • Removable Keypad with Potentiometer • 4 digit, 7 segment LED display • 150% rated current for 1 minute • 200% instantaneous overcurrent • Electronic overload protection and stall prevention • Ground fault and short circuit protection • UL 508 / cUL / CE • 2 year warranty
Description
Features: TECO 7300CV AC Drive, 3 HP, 460V 3 PH Input, 460V 3 PH Output, 5.2FLA, IP20 (JNTHBCBA0003BE-U)TECO 7300CV AC Drive, 3 HP, 460V 3 PH Input, 460V 3 PH Output, 5.2FLA, IP20 (JNTHBCBA0003BE-U) • 380-460VAC 3 PH, 50/60Hz (Voltage +10% to -10%, Frequency ±5%) Input • Sensorless Vector & V/Hz control modes • Integrated PLC Functions • Built-in PID Control • 0-460V, 3 PH Output • 1 Analog Input (0-10V, 4-20mA, 0-20mA) • 1 Programmable Multi-function Analog Input (0-10V) • 7 Programmable Multi-function Digital Inputs • 1 Analog Output (0-10VDC) • 2 Multi-function Output Relay • Removable Keypad with Potentiometer • 4 digit, 7 segment LED display • 150% rated current for 1 minute • 200% instantaneous overcurrent • Electronic overload protection and stall prevention • Ground fault and short circuit protection • UL 508 / cUL / CE • 2 year warranty

Suppliers

Company
Product
Description
Supplier Links
Canton, GA, USA
CV-4003-H3
CV-4003-H3
Features: TECO 7300CV AC Drive, 3 HP, 460V 3 PH Input, 460V 3 PH Output, 5.2FLA, IP20 (JNTHBCBA0003BE-U)TECO 7300CV AC Drive, 3 HP, 460V 3 PH Input, 460V 3 PH Output, 5.2FLA, IP20 (JNTHBCBA0003BE-U) • 380-460VAC 3 PH, 50/60Hz (Voltage +10% to -10%, Frequency ±5%) Input • Sensorless Vector & V/Hz control modes • Integrated PLC Functions • Built-in PID Control • 0-460V, 3 PH Output • 1 Analog Input (0-10V, 4-20mA, 0-20mA) • 1 Programmable Multi-function Analog Input (0-10V) • 7 Programmable Multi-function Digital Inputs • 1 Analog Output (0-10VDC) • 2 Multi-function Output Relay • Removable Keypad with Potentiometer • 4 digit, 7 segment LED display • 150% rated current for 1 minute • 200% instantaneous overcurrent • Electronic overload protection and stall prevention • Ground fault and short circuit protection • UL 508 / cUL / CE • 2 year warranty

Features:
TECO 7300CV AC Drive, 3 HP, 460V 3 PH Input, 460V 3 PH Output, 5.2FLA, IP20 (JNTHBCBA0003BE-U)TECO 7300CV AC Drive, 3 HP, 460V 3 PH Input, 460V 3 PH Output, 5.2FLA, IP20 (JNTHBCBA0003BE-U)
• 380-460VAC 3 PH, 50/60Hz (Voltage +10% to -10%, Frequency ±5%) Input
• Sensorless Vector & V/Hz control modes
• Integrated PLC Functions
• Built-in PID Control
• 0-460V, 3 PH Output
• 1 Analog Input (0-10V, 4-20mA, 0-20mA)
• 1 Programmable Multi-function Analog Input (0-10V)
• 7 Programmable Multi-function Digital Inputs
• 1 Analog Output (0-10VDC)
• 2 Multi-function Output Relay
• Removable Keypad with Potentiometer
• 4 digit, 7 segment LED display
• 150% rated current for 1 minute
• 200% instantaneous overcurrent
• Electronic overload protection and stall prevention
• Ground fault and short circuit protection
• UL 508 / cUL / CE
• 2 year warranty

Supplier's Site

Technical Specifications

  FactoryMation
Product Category AC Motor Drives
Product Name CV-4003-H3
Unlock Full Specs
to access all available technical data

Similar Products

AC Drive - 20AB015A0AYNANC0 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
AC Input 240 volts
Phase   Three Phase
View Details
2 suppliers
Inverter Drives - 1223410 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Inverter
Configuration Other; Din rail
Communication RS485; Rs485
View Details
FRENIC-MEGA AC Drive - FRN0059G2S-2GU - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Motor / System Sensorless Vector
Setup Control Panel
Configuration Panel Mount
View Details