FactoryMation CV-4001-H3

Description
Features: TECO 7300CV AC Drive, 1 HP, 460V 3 PH Input, 460V 3 PH Output, 2.3FLA, IP20, Frame 1 (JNTHBCBA0001BE-U)TECO 7300CV AC Drive, 1 HP, 460V 3 PH Input, 460V 3 PH Output, 2.3FLA, IP20, Frame 1 (JNTHBCBA0001BE-U) 380-460VAC 3 PH, 50/60Hz (Voltage +10% to -10%, Frequency ±5%) Input Sensorless Vector & V/Hz control modes Integrated PLC Functions Built-in PID Control 0-460V, 3 PH Output 1 Analog Input (0-10V, 4-20mA, 0-20mA) 1 Programmable Multi-function Analog Input (0-10V) 7 Programmable Multi-function Digital Inputs 1 Analog Output (0-10VDC) 2 Multi-function Output Relay Removable Keypad with Potentiometer 4 digit, 7 segment LED display 150% rated current for 1 minute 200% instantaneous overcurrent Electronic overload protection and stall prevention Ground fault and short circuit protection UL 508 / cUL / CE 2 year warranty
Description
Features: TECO 7300CV AC Drive, 1 HP, 460V 3 PH Input, 460V 3 PH Output, 2.3FLA, IP20, Frame 1 (JNTHBCBA0001BE-U)TECO 7300CV AC Drive, 1 HP, 460V 3 PH Input, 460V 3 PH Output, 2.3FLA, IP20, Frame 1 (JNTHBCBA0001BE-U) 380-460VAC 3 PH, 50/60Hz (Voltage +10% to -10%, Frequency ±5%) Input Sensorless Vector & V/Hz control modes Integrated PLC Functions Built-in PID Control 0-460V, 3 PH Output 1 Analog Input (0-10V, 4-20mA, 0-20mA) 1 Programmable Multi-function Analog Input (0-10V) 7 Programmable Multi-function Digital Inputs 1 Analog Output (0-10VDC) 2 Multi-function Output Relay Removable Keypad with Potentiometer 4 digit, 7 segment LED display 150% rated current for 1 minute 200% instantaneous overcurrent Electronic overload protection and stall prevention Ground fault and short circuit protection UL 508 / cUL / CE 2 year warranty

Suppliers

Company
Product
Description
Supplier Links
Canton, GA, USA
CV-4001-H3
CV-4001-H3
Features: TECO 7300CV AC Drive, 1 HP, 460V 3 PH Input, 460V 3 PH Output, 2.3FLA, IP20, Frame 1 (JNTHBCBA0001BE-U)TECO 7300CV AC Drive, 1 HP, 460V 3 PH Input, 460V 3 PH Output, 2.3FLA, IP20, Frame 1 (JNTHBCBA0001BE-U) 380-460VAC 3 PH, 50/60Hz (Voltage +10% to -10%, Frequency ±5%) Input Sensorless Vector & V/Hz control modes Integrated PLC Functions Built-in PID Control 0-460V, 3 PH Output 1 Analog Input (0-10V, 4-20mA, 0-20mA) 1 Programmable Multi-function Analog Input (0-10V) 7 Programmable Multi-function Digital Inputs 1 Analog Output (0-10VDC) 2 Multi-function Output Relay Removable Keypad with Potentiometer 4 digit, 7 segment LED display 150% rated current for 1 minute 200% instantaneous overcurrent Electronic overload protection and stall prevention Ground fault and short circuit protection UL 508 / cUL / CE 2 year warranty

Features:
TECO 7300CV AC Drive, 1 HP, 460V 3 PH Input, 460V 3 PH Output, 2.3FLA, IP20, Frame 1 (JNTHBCBA0001BE-U)TECO 7300CV AC Drive, 1 HP, 460V 3 PH Input, 460V 3 PH Output, 2.3FLA, IP20, Frame 1 (JNTHBCBA0001BE-U)

  • 380-460VAC 3 PH, 50/60Hz (Voltage +10% to -10%, Frequency ±5%) Input
  • Sensorless Vector & V/Hz control modes
  • Integrated PLC Functions
  • Built-in PID Control
  • 0-460V, 3 PH Output
  • 1 Analog Input (0-10V, 4-20mA, 0-20mA)
  • 1 Programmable Multi-function Analog Input (0-10V)
  • 7 Programmable Multi-function Digital Inputs
  • 1 Analog Output (0-10VDC)
  • 2 Multi-function Output Relay
  • Removable Keypad with Potentiometer
  • 4 digit, 7 segment LED display
  • 150% rated current for 1 minute
  • 200% instantaneous overcurrent
  • Electronic overload protection and stall prevention
  • Ground fault and short circuit protection
  • UL 508 / cUL / CE
  • 2 year warranty
Supplier's Site

Technical Specifications

  FactoryMation
Product Category AC Motor Drives
Product Name CV-4001-H3
Unlock Full Specs
to access all available technical data

Similar Products

SGDV Sigma-5 Servo Amplifier - SGDV-780A01A - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Product Multi-Axis; Speed Controller; Amplifier
Axes 1.0
Motor / System Linear
View Details
L1000E Elevator Drive (VFD), 240V 3-Phase, 100 HP - CIMR-LE2A0269 - Yaskawa America, Inc. - Drives Division
Specs
Setup Computer; Control Panel; Handheld
Features Self Diagnostics (optional feature); Other (optional feature); NEMA 1 Enclosure
Configuration Panel Mount
View Details
AC Drive - 20AC3P5A3AYYAEG1 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details