Features: TECO 7300CV AC Drive, 5 HP, 230V 3 PH Input, 230V 3 PH Output, 17.5FLA, IP20, Frame 2 (JNTHBCBA0005BC-U)TECO 7300CV AC Drive, 5 HP, 230V 3 PH Input, 230V 3 PH Output, 17.5FLA, IP20, Frame 2 (JNTHBCBA0005BC-U)
200-230VAC 1 PH, 50/60Hz (Voltage +10% to -10%, Frequency ±5%) Input
Sensorless Vector & V/Hz control modes
Integrated PLC Functions
Built-in PID Control
0-230V, 3 PH Output
1 Analog Input (0-10V, 4-20mA, 0-20mA)
1 Programmable Multi-function Analog Input (0-10V)
7 Programmable Multi-function Digital Inputs
1 Analog Output (0-10VDC)
2 Multi-function Output Relay
Removable Keypad with Potentiometer
4 digit, 7 segment LED display
150% rated current for 1 minute
200% instantaneous overcurrent
Electronic overload protection and stall prevention
Ground fault and short circuit protection
UL 508 / cUL / CE
2 year warranty
Features:
TECO 7300CV AC Drive, 5 HP, 230V 3 PH Input, 230V 3 PH Output, 17.5FLA, IP20, Frame 2 (JNTHBCBA0005BC-U)TECO 7300CV AC Drive, 5 HP, 230V 3 PH Input, 230V 3 PH Output, 17.5FLA, IP20, Frame 2 (JNTHBCBA0005BC-U)
- 200-230VAC 1 PH, 50/60Hz (Voltage +10% to -10%, Frequency ±5%) Input
- Sensorless Vector & V/Hz control modes
- Integrated PLC Functions
- Built-in PID Control
- 0-230V, 3 PH Output
- 1 Analog Input (0-10V, 4-20mA, 0-20mA)
- 1 Programmable Multi-function Analog Input (0-10V)
- 7 Programmable Multi-function Digital Inputs
- 1 Analog Output (0-10VDC)
- 2 Multi-function Output Relay
- Removable Keypad with Potentiometer
- 4 digit, 7 segment LED display
- 150% rated current for 1 minute
- 200% instantaneous overcurrent
- Electronic overload protection and stall prevention
- Ground fault and short circuit protection
- UL 508 / cUL / CE
- 2 year warranty