FactoryMation CV-2003-H1

Description
Features: TECO 7300CV AC Drive, 3 HP, 230V 1 PH Input, 230V 3 PH Output, 10.5FLA, IP20, Frame 2 (JNTHBCBA0003AC-U)TECO 7300CV AC Drive, 3 HP, 230V 1 PH Input, 230V 3 PH Output, 10.5FLA, IP20, Frame 2 (JNTHBCBA0003AC-U) 200-230VAC 1 PH, 50/60Hz (Voltage +10% to -10%, Frequency ±5%) Input Sensorless Vector & V/Hz control modes Integrated PLC Functions Built-in PID Control 0-230V, 3 PH Output 1 Analog Input (0-10V, 4-20mA, 0-20mA) 1 Programmable Multi-function Analog Input (0-10V) 7 Programmable Multi-function Digital Inputs 1 Analog Output (0-10VDC) 2 Multi-function Output Relay Removable Keypad with Potentiometer 4 digit, 7 segment LED display 150% rated current for 1 minute 200% instantaneous overcurrent Electronic overload protection and stall prevention Ground fault and short circuit protection UL 508 / cUL / CE 2 year warranty
Description
Features: TECO 7300CV AC Drive, 3 HP, 230V 1 PH Input, 230V 3 PH Output, 10.5FLA, IP20, Frame 2 (JNTHBCBA0003AC-U)TECO 7300CV AC Drive, 3 HP, 230V 1 PH Input, 230V 3 PH Output, 10.5FLA, IP20, Frame 2 (JNTHBCBA0003AC-U) 200-230VAC 1 PH, 50/60Hz (Voltage +10% to -10%, Frequency ±5%) Input Sensorless Vector & V/Hz control modes Integrated PLC Functions Built-in PID Control 0-230V, 3 PH Output 1 Analog Input (0-10V, 4-20mA, 0-20mA) 1 Programmable Multi-function Analog Input (0-10V) 7 Programmable Multi-function Digital Inputs 1 Analog Output (0-10VDC) 2 Multi-function Output Relay Removable Keypad with Potentiometer 4 digit, 7 segment LED display 150% rated current for 1 minute 200% instantaneous overcurrent Electronic overload protection and stall prevention Ground fault and short circuit protection UL 508 / cUL / CE 2 year warranty

Suppliers

Company
Product
Description
Supplier Links
Canton, GA, USA
CV-2003-H1
CV-2003-H1
Features: TECO 7300CV AC Drive, 3 HP, 230V 1 PH Input, 230V 3 PH Output, 10.5FLA, IP20, Frame 2 (JNTHBCBA0003AC-U)TECO 7300CV AC Drive, 3 HP, 230V 1 PH Input, 230V 3 PH Output, 10.5FLA, IP20, Frame 2 (JNTHBCBA0003AC-U) 200-230VAC 1 PH, 50/60Hz (Voltage +10% to -10%, Frequency ±5%) Input Sensorless Vector & V/Hz control modes Integrated PLC Functions Built-in PID Control 0-230V, 3 PH Output 1 Analog Input (0-10V, 4-20mA, 0-20mA) 1 Programmable Multi-function Analog Input (0-10V) 7 Programmable Multi-function Digital Inputs 1 Analog Output (0-10VDC) 2 Multi-function Output Relay Removable Keypad with Potentiometer 4 digit, 7 segment LED display 150% rated current for 1 minute 200% instantaneous overcurrent Electronic overload protection and stall prevention Ground fault and short circuit protection UL 508 / cUL / CE 2 year warranty

Features:
TECO 7300CV AC Drive, 3 HP, 230V 1 PH Input, 230V 3 PH Output, 10.5FLA, IP20, Frame 2 (JNTHBCBA0003AC-U)TECO 7300CV AC Drive, 3 HP, 230V 1 PH Input, 230V 3 PH Output, 10.5FLA, IP20, Frame 2 (JNTHBCBA0003AC-U)

  • 200-230VAC 1 PH, 50/60Hz (Voltage +10% to -10%, Frequency ±5%) Input
  • Sensorless Vector & V/Hz control modes
  • Integrated PLC Functions
  • Built-in PID Control
  • 0-230V, 3 PH Output
  • 1 Analog Input (0-10V, 4-20mA, 0-20mA)
  • 1 Programmable Multi-function Analog Input (0-10V)
  • 7 Programmable Multi-function Digital Inputs
  • 1 Analog Output (0-10VDC)
  • 2 Multi-function Output Relay
  • Removable Keypad with Potentiometer
  • 4 digit, 7 segment LED display
  • 150% rated current for 1 minute
  • 200% instantaneous overcurrent
  • Electronic overload protection and stall prevention
  • Ground fault and short circuit protection
  • UL 508 / cUL / CE
  • 2 year warranty
Supplier's Site

Technical Specifications

  FactoryMation
Product Category AC Motor Drives
Product Name CV-2003-H1
Unlock Full Specs
to access all available technical data

Similar Products

SGDV Sigma-5 Servo Amplifier - SGDV-3R5A05A - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Product Multi-Axis; Speed Controller; Amplifier
Axes 1.0
Motor / System Linear
View Details
iQpump1000 Pump Drive (VFD), 600V 3-Phase, 40 HP, Flange Mount - CIMR-PW5A0041UAA - Yaskawa America, Inc. - Drives Division
Specs
AC Input 600 volts
Phase   Single Phase
Power 29846 watts
View Details
AC Drive - 20AC1P3C0AYNANC0 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Motor Controllers - 8209567 - RS Components, Ltd.
RS Components, Ltd.
Specs
Phase   Single Phase
Power 750 watts
View Details