FactoryMation CV-2001-H1

Description
Features: TECO 7300CV AC Drive, 1 HP, 230V 1 PH Input, 230V 3 PH Output, 4.5FLA, IP20 Frame 1 (JNTHBCBA0001AC-U)TECO 7300CV AC Drive, 1 HP, 230V 1 PH Input, 230V 3 PH Output, 4.5FLA, IP20 Frame 1 (JNTHBCBA0001AC-U) 200-230VAC 1 PH, 50/60Hz (Voltage +10% to -10%, Frequency ±5%) Input Sensorless Vector & V/Hz control modes Integrated PLC Functions Built-in PID Control 0-230V, 3 PH Output 1 Analog Input (0-10V, 4-20mA, 0-20mA) 1 Programmable Multi-function Analog Input (0-10V) 7 Programmable Multi-function Digital Inputs 1 Analog Output (0-10VDC) 2 Multi-function Output Relay Removable Keypad with Potentiometer 4 digit, 7 segment LED display 150% rated current for 1 minute 200% instantaneous overcurrent Electronic overload protection and stall prevention Ground fault and short circuit protection UL 508 / cUL / CE 2 year warranty
Description
Features: TECO 7300CV AC Drive, 1 HP, 230V 1 PH Input, 230V 3 PH Output, 4.5FLA, IP20 Frame 1 (JNTHBCBA0001AC-U)TECO 7300CV AC Drive, 1 HP, 230V 1 PH Input, 230V 3 PH Output, 4.5FLA, IP20 Frame 1 (JNTHBCBA0001AC-U) 200-230VAC 1 PH, 50/60Hz (Voltage +10% to -10%, Frequency ±5%) Input Sensorless Vector & V/Hz control modes Integrated PLC Functions Built-in PID Control 0-230V, 3 PH Output 1 Analog Input (0-10V, 4-20mA, 0-20mA) 1 Programmable Multi-function Analog Input (0-10V) 7 Programmable Multi-function Digital Inputs 1 Analog Output (0-10VDC) 2 Multi-function Output Relay Removable Keypad with Potentiometer 4 digit, 7 segment LED display 150% rated current for 1 minute 200% instantaneous overcurrent Electronic overload protection and stall prevention Ground fault and short circuit protection UL 508 / cUL / CE 2 year warranty

Suppliers

Company
Product
Description
Supplier Links
Canton, GA, USA
CV-2001-H1
CV-2001-H1
Features: TECO 7300CV AC Drive, 1 HP, 230V 1 PH Input, 230V 3 PH Output, 4.5FLA, IP20 Frame 1 (JNTHBCBA0001AC-U)TECO 7300CV AC Drive, 1 HP, 230V 1 PH Input, 230V 3 PH Output, 4.5FLA, IP20 Frame 1 (JNTHBCBA0001AC-U) 200-230VAC 1 PH, 50/60Hz (Voltage +10% to -10%, Frequency ±5%) Input Sensorless Vector & V/Hz control modes Integrated PLC Functions Built-in PID Control 0-230V, 3 PH Output 1 Analog Input (0-10V, 4-20mA, 0-20mA) 1 Programmable Multi-function Analog Input (0-10V) 7 Programmable Multi-function Digital Inputs 1 Analog Output (0-10VDC) 2 Multi-function Output Relay Removable Keypad with Potentiometer 4 digit, 7 segment LED display 150% rated current for 1 minute 200% instantaneous overcurrent Electronic overload protection and stall prevention Ground fault and short circuit protection UL 508 / cUL / CE 2 year warranty

Features:
TECO 7300CV AC Drive, 1 HP, 230V 1 PH Input, 230V 3 PH Output, 4.5FLA, IP20 Frame 1 (JNTHBCBA0001AC-U)TECO 7300CV AC Drive, 1 HP, 230V 1 PH Input, 230V 3 PH Output, 4.5FLA, IP20 Frame 1 (JNTHBCBA0001AC-U)

  • 200-230VAC 1 PH, 50/60Hz (Voltage +10% to -10%, Frequency ±5%) Input
  • Sensorless Vector & V/Hz control modes
  • Integrated PLC Functions
  • Built-in PID Control
  • 0-230V, 3 PH Output
  • 1 Analog Input (0-10V, 4-20mA, 0-20mA)
  • 1 Programmable Multi-function Analog Input (0-10V)
  • 7 Programmable Multi-function Digital Inputs
  • 1 Analog Output (0-10VDC)
  • 2 Multi-function Output Relay
  • Removable Keypad with Potentiometer
  • 4 digit, 7 segment LED display
  • 150% rated current for 1 minute
  • 200% instantaneous overcurrent
  • Electronic overload protection and stall prevention
  • Ground fault and short circuit protection
  • UL 508 / cUL / CE
  • 2 year warranty
Supplier's Site

Technical Specifications

  FactoryMation
Product Category AC Motor Drives
Product Name CV-2001-H1
Unlock Full Specs
to access all available technical data

Similar Products

Variable Speed Drive - 1305-BA01A-HAP - Classic Automation LLC
Allen-Bradley / Rockwell Automation
Specs
Product Variable Speed
View Details
2 suppliers
Motor Controllers - 193552 - RS Components, Ltd.
RS Components, Ltd.
Specs
AC Input 400 volts
Power 800 watts
Continuous Current 2 amps
View Details
FRENIC-Mini (C2) AC Drive - FRN0025C2S-2U - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Product Speed Controller; Variable Speed; Inverter
Motor / System Induction; Synchronous; Sensorless Vector
Setup Control Panel
View Details