FactoryMation CSW30H-BF5

Description
Features: WEG 30mm Hazardous Duty, Flush Pushbutton Operator, Momentary, Non-illuminated, Black Lead time 2 to 10 days.WEG 30mm Hazardous Duty, Flush Pushbutton Operator, Momentary, Non-illuminated, Black NEMA 4, IP65 Rated Two position for snap-in contact blocks (sold separately) Up to 8 contact blocks max. per operator Metal locking ring Alternating contact block available (Push ON - Push OFF) Hazardous Duty (Class 1, Div 2, Zone 2) Standard Duty available
Description
Features: WEG 30mm Hazardous Duty, Flush Pushbutton Operator, Momentary, Non-illuminated, Black Lead time 2 to 10 days.WEG 30mm Hazardous Duty, Flush Pushbutton Operator, Momentary, Non-illuminated, Black NEMA 4, IP65 Rated Two position for snap-in contact blocks (sold separately) Up to 8 contact blocks max. per operator Metal locking ring Alternating contact block available (Push ON - Push OFF) Hazardous Duty (Class 1, Div 2, Zone 2) Standard Duty available

Suppliers

Company
Product
Description
Supplier Links
Canton, GA, USA
CSW30H-BF5
CSW30H-BF5
Features: WEG 30mm Hazardous Duty, Flush Pushbutton Operator, Momentary, Non-illuminated, Black Lead time 2 to 10 days.WEG 30mm Hazardous Duty, Flush Pushbutton Operator, Momentary, Non-illuminated, Black NEMA 4, IP65 Rated Two position for snap-in contact blocks (sold separately) Up to 8 contact blocks max. per operator Metal locking ring Alternating contact block available (Push ON - Push OFF) Hazardous Duty (Class 1, Div 2, Zone 2) Standard Duty available

Features:
WEG 30mm Hazardous Duty, Flush Pushbutton Operator, Momentary, Non-illuminated, Black
Lead time 2 to 10 days.WEG 30mm Hazardous Duty, Flush Pushbutton Operator, Momentary, Non-illuminated, Black

  • NEMA 4, IP65 Rated
  • Two position for snap-in contact blocks (sold separately)
  • Up to 8 contact blocks max. per operator
  • Metal locking ring
  • Alternating contact block available (Push ON - Push OFF)
  • Hazardous Duty (Class 1, Div 2, Zone 2)
  • Standard Duty available
Supplier's Site

Technical Specifications

  FactoryMation
Product Category Pushbutton Switches
Product Name CSW30H-BF5
Unlock Full Specs
to access all available technical data

Similar Products

Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Illuminated, Short Behind Panel Pushbutton Switch - LP3S - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Illuminated Switch; Weather resistant or waterproof
View Details
A16□-P Pushbutton Switch (Detachable) (Lighted/Non-Lighted) (Cylindrical 16-dia.) - A16L-TWM-24D-2P - Aratas America LLC
Specs
Switch Function Momentary Contact
Switching Mechanism Double Pole, Double Throw (DPDT); DPDT
Terminal Type PCB
View Details