FactoryMation CSW30-BF5

Description
Features: WEG 30mm Flush Pushbutton Operator, Momentary, Non-illuminated, BlackWEG 30mm Flush Pushbutton Operator, Momentary, Non-illuminated, Black NEMA 4, IP65 Rated Two position for snap-in contact blocks (sold separately) Up to 8 contact blocks max. per operator Metal locking ring Alternating contact block available (Push ON - Push OFF) Hazardous Duty available (Class 1, Div 2, Zone 2)
Description
Features: WEG 30mm Flush Pushbutton Operator, Momentary, Non-illuminated, BlackWEG 30mm Flush Pushbutton Operator, Momentary, Non-illuminated, Black NEMA 4, IP65 Rated Two position for snap-in contact blocks (sold separately) Up to 8 contact blocks max. per operator Metal locking ring Alternating contact block available (Push ON - Push OFF) Hazardous Duty available (Class 1, Div 2, Zone 2)

Suppliers

Company
Product
Description
Supplier Links
Canton, GA, USA
CSW30-BF5
CSW30-BF5
Features: WEG 30mm Flush Pushbutton Operator, Momentary, Non-illuminated, BlackWEG 30mm Flush Pushbutton Operator, Momentary, Non-illuminated, Black NEMA 4, IP65 Rated Two position for snap-in contact blocks (sold separately) Up to 8 contact blocks max. per operator Metal locking ring Alternating contact block available (Push ON - Push OFF) Hazardous Duty available (Class 1, Div 2, Zone 2)

Features:
WEG 30mm Flush Pushbutton Operator, Momentary, Non-illuminated, BlackWEG 30mm Flush Pushbutton Operator, Momentary, Non-illuminated, Black

  • NEMA 4, IP65 Rated
  • Two position for snap-in contact blocks (sold separately)
  • Up to 8 contact blocks max. per operator
  • Metal locking ring
  • Alternating contact block available (Push ON - Push OFF)
  • Hazardous Duty available (Class 1, Div 2, Zone 2)
Supplier's Site

Technical Specifications

  FactoryMation
Product Category Pushbutton Switches
Product Name CSW30-BF5
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton Switches - 486-1567-ND - DigiKey
Specs
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
Insert switch - insert switch - BARTEC
Specs
Base Material Thermoplastic / Plastic
Operating Temp -60 to 100 F (-51.11 to 37.78 C)
View Details
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
A3A Lighted Pushbutton Switch - A3AA-91A1-00B - Aratas America LLC
Specs
Switch Function Momentary Contact
Terminal Type PCB
View Details