FactoryMation CSW30-BF3

Description
Features: WEG 30mm Flush Pushbutton Operator, Momentary, Non-illuminated, YellowWEG 30mm Flush Pushbutton Operator, Momentary, Non-illuminated, Yellow NEMA 4, IP65 Rated Two position for snap-in contact blocks (sold separately) Up to 8 contact blocks max. per operator Metal locking ring Alternating contact block available (Push ON - Push OFF) Hazardous Duty available (Class 1, Div 2, Zone 2)
Description
Features: WEG 30mm Flush Pushbutton Operator, Momentary, Non-illuminated, YellowWEG 30mm Flush Pushbutton Operator, Momentary, Non-illuminated, Yellow NEMA 4, IP65 Rated Two position for snap-in contact blocks (sold separately) Up to 8 contact blocks max. per operator Metal locking ring Alternating contact block available (Push ON - Push OFF) Hazardous Duty available (Class 1, Div 2, Zone 2)

Suppliers

Company
Product
Description
Supplier Links
Canton, GA, USA
CSW30-BF3
CSW30-BF3
Features: WEG 30mm Flush Pushbutton Operator, Momentary, Non-illuminated, YellowWEG 30mm Flush Pushbutton Operator, Momentary, Non-illuminated, Yellow NEMA 4, IP65 Rated Two position for snap-in contact blocks (sold separately) Up to 8 contact blocks max. per operator Metal locking ring Alternating contact block available (Push ON - Push OFF) Hazardous Duty available (Class 1, Div 2, Zone 2)

Features:
WEG 30mm Flush Pushbutton Operator, Momentary, Non-illuminated, YellowWEG 30mm Flush Pushbutton Operator, Momentary, Non-illuminated, Yellow

  • NEMA 4, IP65 Rated
  • Two position for snap-in contact blocks (sold separately)
  • Up to 8 contact blocks max. per operator
  • Metal locking ring
  • Alternating contact block available (Push ON - Push OFF)
  • Hazardous Duty available (Class 1, Div 2, Zone 2)
Supplier's Site

Technical Specifications

  FactoryMation
Product Category Pushbutton Switches
Product Name CSW30-BF3
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton Switches - 486-4301-ND - DigiKey
Specs
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
ComEx flex Illuminated Button - comexflex ex i illuminated button 1 - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 0.0013 HP
Base Material Thermoplastic / Plastic
View Details
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT
Terminal Type Solder Terminals
View Details
A16□-P Pushbutton Switch (Detachable) (Lighted/Non-Lighted) (Cylindrical 16-dia.) - A16-TGM-2P - Aratas America LLC
Specs
Switch Function Momentary Contact
Switching Mechanism Double Pole, Double Throw (DPDT); DPDT
Terminal Type PCB
View Details