FactoryMation CSW30-BF2

Description
Features: WEG 30mm Flush Pushbutton Operator, Momentary, Non-illuminated, GreenWEG 30mm Flush Pushbutton Operator, Momentary, Non-illuminated, Green NEMA 4, IP65 Rated Two position for snap-in contact blocks (sold separately) Up to 8 contact blocks max. per operator Metal locking ring Alternating contact block available (Push ON - Push OFF) Hazardous Duty available (Class 1, Div 2, Zone 2)
Description
Features: WEG 30mm Flush Pushbutton Operator, Momentary, Non-illuminated, GreenWEG 30mm Flush Pushbutton Operator, Momentary, Non-illuminated, Green NEMA 4, IP65 Rated Two position for snap-in contact blocks (sold separately) Up to 8 contact blocks max. per operator Metal locking ring Alternating contact block available (Push ON - Push OFF) Hazardous Duty available (Class 1, Div 2, Zone 2)

Suppliers

Company
Product
Description
Supplier Links
Canton, GA, USA
CSW30-BF2
CSW30-BF2
Features: WEG 30mm Flush Pushbutton Operator, Momentary, Non-illuminated, GreenWEG 30mm Flush Pushbutton Operator, Momentary, Non-illuminated, Green NEMA 4, IP65 Rated Two position for snap-in contact blocks (sold separately) Up to 8 contact blocks max. per operator Metal locking ring Alternating contact block available (Push ON - Push OFF) Hazardous Duty available (Class 1, Div 2, Zone 2)

Features:
WEG 30mm Flush Pushbutton Operator, Momentary, Non-illuminated, GreenWEG 30mm Flush Pushbutton Operator, Momentary, Non-illuminated, Green

  • NEMA 4, IP65 Rated
  • Two position for snap-in contact blocks (sold separately)
  • Up to 8 contact blocks max. per operator
  • Metal locking ring
  • Alternating contact block available (Push ON - Push OFF)
  • Hazardous Duty available (Class 1, Div 2, Zone 2)
Supplier's Site

Technical Specifications

  FactoryMation
Product Category Pushbutton Switches
Product Name CSW30-BF2
Unlock Full Specs
to access all available technical data

Similar Products

Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-N-Y-1-FNN-00-4 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Illuminated Pushbutton with Small Bezel - LP7 - OTTO Controls
Specs
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
Features Illuminated Switch; Weather resistant or waterproof
View Details