FactoryMation CSW30-BF1

Description
Features: WEG 30mm Flush Pushbutton Operator, Momentary, Non-illuminated, RedWEG 30mm Flush Pushbutton Operator, Momentary, Non-illuminated, Red NEMA 4, IP65 Rated Two position for snap-in contact blocks (sold separately) Up to 8 contact blocks max. per operator Metal locking ring Alternating contact block available (Push ON - Push OFF) Hazardous Duty available (Class 1, Div 2, Zone 2)
Description
Features: WEG 30mm Flush Pushbutton Operator, Momentary, Non-illuminated, RedWEG 30mm Flush Pushbutton Operator, Momentary, Non-illuminated, Red NEMA 4, IP65 Rated Two position for snap-in contact blocks (sold separately) Up to 8 contact blocks max. per operator Metal locking ring Alternating contact block available (Push ON - Push OFF) Hazardous Duty available (Class 1, Div 2, Zone 2)

Suppliers

Company
Product
Description
Supplier Links
Canton, GA, USA
CSW30-BF1
CSW30-BF1
Features: WEG 30mm Flush Pushbutton Operator, Momentary, Non-illuminated, RedWEG 30mm Flush Pushbutton Operator, Momentary, Non-illuminated, Red NEMA 4, IP65 Rated Two position for snap-in contact blocks (sold separately) Up to 8 contact blocks max. per operator Metal locking ring Alternating contact block available (Push ON - Push OFF) Hazardous Duty available (Class 1, Div 2, Zone 2)

Features:
WEG 30mm Flush Pushbutton Operator, Momentary, Non-illuminated, RedWEG 30mm Flush Pushbutton Operator, Momentary, Non-illuminated, Red

  • NEMA 4, IP65 Rated
  • Two position for snap-in contact blocks (sold separately)
  • Up to 8 contact blocks max. per operator
  • Metal locking ring
  • Alternating contact block available (Push ON - Push OFF)
  • Hazardous Duty available (Class 1, Div 2, Zone 2)
Supplier's Site

Technical Specifications

  FactoryMation
Product Category Pushbutton Switches
Product Name CSW30-BF1
Unlock Full Specs
to access all available technical data

Similar Products

Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Pushbutton Switches - 1241.2878.5-ND - DigiKey
Specs
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
Dome Style, Sealed, Momentary Action - P3-D - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 2.0 lbs (0.9070 kg)
View Details
A16□-P Pushbutton Switch (Detachable) (Lighted/Non-Lighted) (Cylindrical 16-dia.) - A16L-JGM-12D-1P - Aratas America LLC
Specs
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT
Terminal Type PCB
View Details