FactoryMation BG2X3BL6.5-C

Description
Features: Betaduct Wire Duct (09170000), Wide Slot,Betaduct Wire Duct (09170000), Wide Slot, 2" x 3" x 6.5', Black, Qty. 8 with cover Wide fingers giving additional cable support Smooth edges for worry-free wiring and handling Terminated wires can be re-routed easily Scoreline at base of finger allows removal without the need for tools Made of self extinguishing rigid PVC UL94 Flammability rating V-0 Service temperature 5 to 140 deg. F (-15 to 60 deg. C) 0.79 inch slot pitch, 0.31 inch slot width 23 sizes available in gray (RAL 7030), white, black, or blue Cover included with duct Dividers and many other optional accessories available
Description
Features: Betaduct Wire Duct (09170000), Wide Slot,Betaduct Wire Duct (09170000), Wide Slot, 2" x 3" x 6.5', Black, Qty. 8 with cover Wide fingers giving additional cable support Smooth edges for worry-free wiring and handling Terminated wires can be re-routed easily Scoreline at base of finger allows removal without the need for tools Made of self extinguishing rigid PVC UL94 Flammability rating V-0 Service temperature 5 to 140 deg. F (-15 to 60 deg. C) 0.79 inch slot pitch, 0.31 inch slot width 23 sizes available in gray (RAL 7030), white, black, or blue Cover included with duct Dividers and many other optional accessories available

Suppliers

Company
Product
Description
Supplier Links
Canton, GA, USA
BG2X3BL6.5-C
BG2X3BL6.5-C
Features: Betaduct Wire Duct (09170000), Wide Slot,Betaduct Wire Duct (09170000), Wide Slot, 2" x 3" x 6.5', Black, Qty. 8 with cover Wide fingers giving additional cable support Smooth edges for worry-free wiring and handling Terminated wires can be re-routed easily Scoreline at base of finger allows removal without the need for tools Made of self extinguishing rigid PVC UL94 Flammability rating V-0 Service temperature 5 to 140 deg. F (-15 to 60 deg. C) 0.79 inch slot pitch, 0.31 inch slot width 23 sizes available in gray (RAL 7030), white, black, or blue Cover included with duct Dividers and many other optional accessories available

Features:
Betaduct Wire Duct (09170000), Wide Slot,Betaduct Wire Duct (09170000), Wide Slot, 2" x 3" x 6.5', Black, Qty. 8 with cover

  • Wide fingers giving additional cable support
  • Smooth edges for worry-free wiring and handling
  • Terminated wires can be re-routed easily
  • Scoreline at base of finger allows removal without the need for tools
  • Made of self extinguishing rigid PVC
  • UL94 Flammability rating V-0
  • Service temperature 5 to 140 deg. F (-15 to 60 deg. C)
  • 0.79 inch slot pitch, 0.31 inch slot width
  • 23 sizes available in gray (RAL 7030), white, black, or blue
  • Cover included with duct
  • Dividers and many other optional accessories available
Supplier's Site

Technical Specifications

  FactoryMation
Product Category Wiring Ducts
Product Name BG2X3BL6.5-C
Unlock Full Specs
to access all available technical data

Similar Products

Cable Trunking - 2099740 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyvinyl Chloride
Colors Available Grey
Standard Length 6.56 ft (2 m)
View Details
Fiber Cable Management - RCMs -  - Device Technologies, Inc.
Device Technologies, Inc.
Specs
Colors Available Black
Width 1 to 3 inch (25.4 to 76.2 mm)
Height 0.6800 inch (17.27 mm)
View Details
Standard Slot Wire Ducts with Lid - B80x40S-R - Altech Corp.
Specs
Wire Duct Style Slotted
Material Self Extinguishing PVC
Colors Available Gray
View Details