FactoryMation 93.21.0.024

Description
Features: Finder Replacement Socket, 6.2mm width, DIN-rail mount, IP20 finger-safe, screw terminal (Box Clamp), for use with 34 Series relay, multi-function timer (0.1s to 6h)Finder Replacement Socket, 6.2mm width, DIN-rail mount, IP20 finger-safe, screw terminal (Box Clamp), for use with 34 Series relay, multi-function timer (0.1s to 6h)
Description
Features: Finder Replacement Socket, 6.2mm width, DIN-rail mount, IP20 finger-safe, screw terminal (Box Clamp), for use with 34 Series relay, multi-function timer (0.1s to 6h)Finder Replacement Socket, 6.2mm width, DIN-rail mount, IP20 finger-safe, screw terminal (Box Clamp), for use with 34 Series relay, multi-function timer (0.1s to 6h)

Suppliers

Company
Product
Description
Supplier Links
Canton, GA, USA
93.21.0.024
93.21.0.024
Features: Finder Replacement Socket, 6.2mm width, DIN-rail mount, IP20 finger-safe, screw terminal (Box Clamp), for use with 34 Series relay, multi-function timer (0.1s to 6h)Finder Replacement Socket, 6.2mm width, DIN-rail mount, IP20 finger-safe, screw terminal (Box Clamp), for use with 34 Series relay, multi-function timer (0.1s to 6h)

Features:
Finder Replacement Socket, 6.2mm width, DIN-rail mount, IP20 finger-safe, screw terminal (Box Clamp), for use with 34 Series relay, multi-function timer (0.1s to 6h)Finder Replacement Socket, 6.2mm width, DIN-rail mount, IP20 finger-safe, screw terminal (Box Clamp), for use with 34 Series relay, multi-function timer (0.1s to 6h)

Supplier's Site

Technical Specifications

  FactoryMation
Product Category Electromechanical Relays
Product Name 93.21.0.024
Unlock Full Specs
to access all available technical data

Similar Products

Type 20.21 - Modular step relays 16A - 202190244000 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, IMQ-grande, EAC-1, cRUus, ukca, LLOYD, RINA
NO 1
View Details
Electromechanical Relays & Contactors - 1-1393243-5 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 400 volts
View Details
4 suppliers
Relay module - 788-391 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
3 suppliers
10A Miniature Power Relay - CHA Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details