FactoryMation 893-004-404

Description
Features: J.Auer 50mm Stacklight, LED Lamp, CLEAR, 12V AC/DC, ** 2-10 day lead time ** J.Auer 50mm Stacklight, LED Lamp, CLEAR, 12V AC/DC ** SPECIAL ORDER, 2-10 DAY LEAD TIME ** Agency approvals: UL / cUL / CE 1 year warranty
Description
Features: J.Auer 50mm Stacklight, LED Lamp, CLEAR, 12V AC/DC, ** 2-10 day lead time ** J.Auer 50mm Stacklight, LED Lamp, CLEAR, 12V AC/DC ** SPECIAL ORDER, 2-10 DAY LEAD TIME ** Agency approvals: UL / cUL / CE 1 year warranty

Suppliers

Company
Product
Description
Supplier Links
Canton, GA, USA
893-004-404
893-004-404
Features: J.Auer 50mm Stacklight, LED Lamp, CLEAR, 12V AC/DC, ** 2-10 day lead time ** J.Auer 50mm Stacklight, LED Lamp, CLEAR, 12V AC/DC ** SPECIAL ORDER, 2-10 DAY LEAD TIME ** Agency approvals: UL / cUL / CE 1 year warranty

Features:
J.Auer 50mm Stacklight, LED Lamp, CLEAR, 12V AC/DC,

** 2-10 day lead time **

J.Auer 50mm Stacklight, LED Lamp, CLEAR, 12V AC/DC
** SPECIAL ORDER, 2-10 DAY LEAD TIME **

  • Agency approvals: UL / cUL / CE
  • 1 year warranty
Supplier's Site

Technical Specifications

  FactoryMation
Product Category Lamps
Product Name 893-004-404
Unlock Full Specs
to access all available technical data

Similar Products

UV Curing Lamps - Amba® - Excelitas Technologies Corp.
Excelitas Technologies Corp.
Specs
Lamp Type High Intensity Discharge Lamps; UV Lamps
Maximum Overall Length 154 inch (3900 mm)
View Details
Hollow cathode lamp - L233-5NQ - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Diameter 38 mm (1.5 inch)
View Details
Infrared-Emitter HIS20smd-A - HIS20smd-A - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Lamp Type LED Lamps
Flash Rate 14 Hz
View Details
Incandescent Lamp - 15032681 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type Incandescent Lamps
View Details