FactoryMation 760-007-405

Description
Features: J.Auer 50mm Stacklight, Flashing Light Module, YELLOW, 12 - 24V AC/DC, bulb ordered separatelyJ.Auer 50mm Stacklight, Flashing Light Module, YELLOW, 12 - 24V AC/DC, requires bulb (Ordered Seperately) Compatible with LED & Incandescent Bulbs If using LED bulbs, match the lens color of the flashing module to the color of the LED bulb Agency approvals: UL / cUL / CE 1 year warranty
Description
Features: J.Auer 50mm Stacklight, Flashing Light Module, YELLOW, 12 - 24V AC/DC, bulb ordered separatelyJ.Auer 50mm Stacklight, Flashing Light Module, YELLOW, 12 - 24V AC/DC, requires bulb (Ordered Seperately) Compatible with LED & Incandescent Bulbs If using LED bulbs, match the lens color of the flashing module to the color of the LED bulb Agency approvals: UL / cUL / CE 1 year warranty

Suppliers

Company
Product
Description
Supplier Links
Canton, GA, USA
760-007-405
760-007-405
Features: J.Auer 50mm Stacklight, Flashing Light Module, YELLOW, 12 - 24V AC/DC, bulb ordered separatelyJ.Auer 50mm Stacklight, Flashing Light Module, YELLOW, 12 - 24V AC/DC, requires bulb (Ordered Seperately) Compatible with LED & Incandescent Bulbs If using LED bulbs, match the lens color of the flashing module to the color of the LED bulb Agency approvals: UL / cUL / CE 1 year warranty

Features:
J.Auer 50mm Stacklight, Flashing Light Module, YELLOW, 12 - 24V AC/DC, bulb ordered separatelyJ.Auer 50mm Stacklight, Flashing Light Module, YELLOW, 12 - 24V AC/DC, requires bulb (Ordered Seperately)

  • Compatible with LED & Incandescent Bulbs
  • If using LED bulbs, match the lens color of the flashing module to the color of the LED bulb
  • Agency approvals: UL / cUL / CE
  • 1 year warranty
Supplier's Site

Technical Specifications

  FactoryMation
Product Category Pilot Lights and Indicator Lights
Product Name 760-007-405
Unlock Full Specs
to access all available technical data

Similar Products

Illuminating seal - MEB-LD-12-24DC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type as per DIN EN 175301-803 Form C Rectangular design MSEB
Voltage type DC DC
View Details
22mm Illuminated Mushroom Push Button - 2ALM1LB-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color White
Applications General Industrial
View Details
Indicator Lamps - 104711 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Color Red; Red
Rated Average Light 25000 hours
View Details
N program - NME - Illuminated signal - NMEGN -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 10.4 mm (0.4094 inch)
View Details