FactoryMation 760-006-405

Description
Features: J.Auer 50mm Stacklight, Flashing Light Module, GREEN, 12 - 24V AC/DC, bulb ordered separatelyJ.Auer 50mm Stacklight, Flashing Light Module, GREEN, 12 - 24V AC/DC, requires bulb (Ordered Seperately) Compatible with LED & Incandescent Bulbs If using LED bulbs, match the lens color of the flashing module to the color of the LED bulb Agency approvals: UL / cUL / CE 1 year warranty
Description
Features: J.Auer 50mm Stacklight, Flashing Light Module, GREEN, 12 - 24V AC/DC, bulb ordered separatelyJ.Auer 50mm Stacklight, Flashing Light Module, GREEN, 12 - 24V AC/DC, requires bulb (Ordered Seperately) Compatible with LED & Incandescent Bulbs If using LED bulbs, match the lens color of the flashing module to the color of the LED bulb Agency approvals: UL / cUL / CE 1 year warranty

Suppliers

Company
Product
Description
Supplier Links
Canton, GA, USA
760-006-405
760-006-405
Features: J.Auer 50mm Stacklight, Flashing Light Module, GREEN, 12 - 24V AC/DC, bulb ordered separatelyJ.Auer 50mm Stacklight, Flashing Light Module, GREEN, 12 - 24V AC/DC, requires bulb (Ordered Seperately) Compatible with LED & Incandescent Bulbs If using LED bulbs, match the lens color of the flashing module to the color of the LED bulb Agency approvals: UL / cUL / CE 1 year warranty

Features:
J.Auer 50mm Stacklight, Flashing Light Module, GREEN, 12 - 24V AC/DC, bulb ordered separatelyJ.Auer 50mm Stacklight, Flashing Light Module, GREEN, 12 - 24V AC/DC, requires bulb (Ordered Seperately)

  • Compatible with LED & Incandescent Bulbs
  • If using LED bulbs, match the lens color of the flashing module to the color of the LED bulb
  • Agency approvals: UL / cUL / CE
  • 1 year warranty
Supplier's Site

Technical Specifications

  FactoryMation
Product Category Pilot Lights and Indicator Lights
Product Name 760-006-405
Unlock Full Specs
to access all available technical data

Similar Products

Pilot Light - 365260 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Lamp Type Incandescent Lamps
LED Color White
View Details
22mm Illuminated Flush Push Button - 2ALF3LB-048 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Green
Applications General Industrial
View Details
Incandescent Light Bulbs - 105089 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 10.5 mm (0.4134 inch)
View Details