FactoryMation 760-005-405

Description
Features: J.Auer 50mm Stacklight, Flashing Light Module, BLUE, 12 - 24V AC/DC, bulb ordered separatelyJ.Auer 50mm Stacklight, Flashing Light Module, BLUE, 12 - 24V AC/DC, requires bulb (Ordered Seperately) Compatible with LED & Incandescent Bulbs If using LED bulbs, match the lens color of the flashing module to the color of the LED bulb Agency approvals: UL / cUL / CE 1 year warranty
Description
Features: J.Auer 50mm Stacklight, Flashing Light Module, BLUE, 12 - 24V AC/DC, bulb ordered separatelyJ.Auer 50mm Stacklight, Flashing Light Module, BLUE, 12 - 24V AC/DC, requires bulb (Ordered Seperately) Compatible with LED & Incandescent Bulbs If using LED bulbs, match the lens color of the flashing module to the color of the LED bulb Agency approvals: UL / cUL / CE 1 year warranty

Suppliers

Company
Product
Description
Supplier Links
Canton, GA, USA
760-005-405
760-005-405
Features: J.Auer 50mm Stacklight, Flashing Light Module, BLUE, 12 - 24V AC/DC, bulb ordered separatelyJ.Auer 50mm Stacklight, Flashing Light Module, BLUE, 12 - 24V AC/DC, requires bulb (Ordered Seperately) Compatible with LED & Incandescent Bulbs If using LED bulbs, match the lens color of the flashing module to the color of the LED bulb Agency approvals: UL / cUL / CE 1 year warranty

Features:
J.Auer 50mm Stacklight, Flashing Light Module, BLUE, 12 - 24V AC/DC, bulb ordered separatelyJ.Auer 50mm Stacklight, Flashing Light Module, BLUE, 12 - 24V AC/DC, requires bulb (Ordered Seperately)

  • Compatible with LED & Incandescent Bulbs
  • If using LED bulbs, match the lens color of the flashing module to the color of the LED bulb
  • Agency approvals: UL / cUL / CE
  • 1 year warranty
Supplier's Site

Technical Specifications

  FactoryMation
Product Category Pilot Lights and Indicator Lights
Product Name 760-005-405
Unlock Full Specs
to access all available technical data

Similar Products

RSL Radiant Wiring Modules - RSL-WMLM-012-024GY - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Flash Lamp Flash Lamp
Voltage type AC AC
Voltage type DC DC
View Details
Incandescent Light Bulbs - 105231 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 4.14 mm (0.1630 inch)
View Details
Panel Indicators, Pilot Lights - 486-3-148-429-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Quick Connect / Blade
View Details
Indicator - UB01KW035C - NKK Switches
Specs
LED Color Red
Rated Voltage 1.85 volts
Rated Current 0.0300 amps
View Details
5 suppliers