FactoryMation 760-004-405

Description
Features: J.Auer 50mm Stacklight, Flashing Light Module, CLEAR, 12 - 24V AC/DC, bulb ordered separatelyJ.Auer 50mm Stacklight, Flashing Light Module, CLEAR, 12 - 24V AC/DC, requires bulb (Ordered Seperately) Compatible with LED & Incandescent Bulbs If using LED bulbs, match the lens color of the flashing module to the color of the LED bulb Agency approvals: UL / cUL / CE 1 year warranty
Description
Features: J.Auer 50mm Stacklight, Flashing Light Module, CLEAR, 12 - 24V AC/DC, bulb ordered separatelyJ.Auer 50mm Stacklight, Flashing Light Module, CLEAR, 12 - 24V AC/DC, requires bulb (Ordered Seperately) Compatible with LED & Incandescent Bulbs If using LED bulbs, match the lens color of the flashing module to the color of the LED bulb Agency approvals: UL / cUL / CE 1 year warranty

Suppliers

Company
Product
Description
Supplier Links
Canton, GA, USA
760-004-405
760-004-405
Features: J.Auer 50mm Stacklight, Flashing Light Module, CLEAR, 12 - 24V AC/DC, bulb ordered separatelyJ.Auer 50mm Stacklight, Flashing Light Module, CLEAR, 12 - 24V AC/DC, requires bulb (Ordered Seperately) Compatible with LED & Incandescent Bulbs If using LED bulbs, match the lens color of the flashing module to the color of the LED bulb Agency approvals: UL / cUL / CE 1 year warranty

Features:
J.Auer 50mm Stacklight, Flashing Light Module, CLEAR, 12 - 24V AC/DC, bulb ordered separatelyJ.Auer 50mm Stacklight, Flashing Light Module, CLEAR, 12 - 24V AC/DC, requires bulb (Ordered Seperately)

  • Compatible with LED & Incandescent Bulbs
  • If using LED bulbs, match the lens color of the flashing module to the color of the LED bulb
  • Agency approvals: UL / cUL / CE
  • 1 year warranty
Supplier's Site

Technical Specifications

  FactoryMation
Product Category Pilot Lights and Indicator Lights
Product Name 760-004-405
Unlock Full Specs
to access all available technical data

Similar Products

30.5 mm Indicator Indicator 800L P-L - 800L-30L10G - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Lamp Type LED Lamps
View Details
22mm Illum. Metal Selector Switch 3PSR - 2ASL8LB-4-230D - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Yellow
Applications General Industrial
View Details
LED Signal and obstruction light with MIOL-LIOL - signal and obstruction light with led miol liol - BARTEC
Specs
Lamp Type LED Lamps
Rated Voltage 100 to 277 volts
Rated Average Light 55000 hours
View Details
Incandescent Light Bulbs - 106486 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 15.7 mm (0.6181 inch)
View Details