FactoryMation 760-001-405

Description
Features: J.Auer 50mm Stacklight, Flashing Light Module, AMBER, 12 - 24V AC/DC, bulb ordered separatelyJ.Auer 50mm Stacklight, Flashing Light Module, AMBER, 12 - 24V AC/DC, requires bulb (Ordered Seperately) Compatible with LED & Incandescent Bulbs If using LED bulbs, match the lens color of the flashing module to the color of the LED bulb Agency approvals: UL / cUL / CE 1 year warranty
Description
Features: J.Auer 50mm Stacklight, Flashing Light Module, AMBER, 12 - 24V AC/DC, bulb ordered separatelyJ.Auer 50mm Stacklight, Flashing Light Module, AMBER, 12 - 24V AC/DC, requires bulb (Ordered Seperately) Compatible with LED & Incandescent Bulbs If using LED bulbs, match the lens color of the flashing module to the color of the LED bulb Agency approvals: UL / cUL / CE 1 year warranty

Suppliers

Company
Product
Description
Supplier Links
Canton, GA, USA
760-001-405
760-001-405
Features: J.Auer 50mm Stacklight, Flashing Light Module, AMBER, 12 - 24V AC/DC, bulb ordered separatelyJ.Auer 50mm Stacklight, Flashing Light Module, AMBER, 12 - 24V AC/DC, requires bulb (Ordered Seperately) Compatible with LED & Incandescent Bulbs If using LED bulbs, match the lens color of the flashing module to the color of the LED bulb Agency approvals: UL / cUL / CE 1 year warranty

Features:
J.Auer 50mm Stacklight, Flashing Light Module, AMBER, 12 - 24V AC/DC, bulb ordered separatelyJ.Auer 50mm Stacklight, Flashing Light Module, AMBER, 12 - 24V AC/DC, requires bulb (Ordered Seperately)

  • Compatible with LED & Incandescent Bulbs
  • If using LED bulbs, match the lens color of the flashing module to the color of the LED bulb
  • Agency approvals: UL / cUL / CE
  • 1 year warranty
Supplier's Site

Technical Specifications

  FactoryMation
Product Category Pilot Lights and Indicator Lights
Product Name 760-001-405
Unlock Full Specs
to access all available technical data

Similar Products

Indicator Lights with Legends - K3P - OTTO Controls
Specs
Lamp Type LED Lamps
View Details
Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 0035.9675.8-ND - DigiKey
Specs
LED Color Red; Yellow; Red (x 1), Yellow (x 1)
View Details
2 suppliers
22mm Illum. Metal Selector Switch 2PSR - 2ASL4LB-2-230D - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Red
Applications General Industrial
View Details
MSL MicroStat Status Indicators - MSL2-120GR - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Flash Lamp Flash Lamp
LED Color Red; Green; Green, Red
Terminal Type 3/4-Inch Pipe,Surface
View Details