FactoryMation 760-001-310

Description
Features: J.Auer 50mm Stacklight, Flashing Light Module, AMBER, 120V AC, bulb ordered separatelyJ.Auer 50mm Stacklight, Flashing Light Module, AMBER, 120V AC, requires bulb (Ordered Seperately) Compatible with LED & Incandescent Bulbs If using LED bulbs, match the lens color of the flashing module to the color of the LED bulb Agency approvals: UL / cUL / CE 1 year warranty
Description
Features: J.Auer 50mm Stacklight, Flashing Light Module, AMBER, 120V AC, bulb ordered separatelyJ.Auer 50mm Stacklight, Flashing Light Module, AMBER, 120V AC, requires bulb (Ordered Seperately) Compatible with LED & Incandescent Bulbs If using LED bulbs, match the lens color of the flashing module to the color of the LED bulb Agency approvals: UL / cUL / CE 1 year warranty

Suppliers

Company
Product
Description
Supplier Links
Canton, GA, USA
760-001-310
760-001-310
Features: J.Auer 50mm Stacklight, Flashing Light Module, AMBER, 120V AC, bulb ordered separatelyJ.Auer 50mm Stacklight, Flashing Light Module, AMBER, 120V AC, requires bulb (Ordered Seperately) Compatible with LED & Incandescent Bulbs If using LED bulbs, match the lens color of the flashing module to the color of the LED bulb Agency approvals: UL / cUL / CE 1 year warranty

Features:
J.Auer 50mm Stacklight, Flashing Light Module, AMBER, 120V AC, bulb ordered separatelyJ.Auer 50mm Stacklight, Flashing Light Module, AMBER, 120V AC, requires bulb (Ordered Seperately)

  • Compatible with LED & Incandescent Bulbs
  • If using LED bulbs, match the lens color of the flashing module to the color of the LED bulb
  • Agency approvals: UL / cUL / CE
  • 1 year warranty
Supplier's Site

Technical Specifications

  FactoryMation
Product Category Pilot Lights and Indicator Lights
Product Name 760-001-310
Unlock Full Specs
to access all available technical data

Similar Products

Metal indicator elements with different illumination surfaces - MSM II AI - SCHURTER Inc
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Rated Voltage 5 to 24 volts
View Details
Indicator Lights - LPL - OTTO Controls
Specs
Lamp Type LED Lamps
Rated Voltage 14.5 volts
View Details
Panel Mount Indicators - 1246422 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Orange; Orange
Terminal Type Solder Terminals; Faston, solder lug
View Details
R program - RME - Illuminated signal - RMEHGB -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 11 mm (0.4331 inch)
View Details