FactoryMation 750-006-900

Description
Features: J.Auer 50mm Stacklight, Light Module, GREEN, 12-230 VAC/DC, bulb ordered separatelyJ.Auer 50mm Stacklight, Light Module, GREEN, 12-230 VAC/DC, requires bulb (Ordered Seperately) Universal Voltage 12-230V AC/DC Compatible with LED & Incandescent Bulbs Agency approvals: UL / cUL / CE 1 year warranty
Description
Features: J.Auer 50mm Stacklight, Light Module, GREEN, 12-230 VAC/DC, bulb ordered separatelyJ.Auer 50mm Stacklight, Light Module, GREEN, 12-230 VAC/DC, requires bulb (Ordered Seperately) Universal Voltage 12-230V AC/DC Compatible with LED & Incandescent Bulbs Agency approvals: UL / cUL / CE 1 year warranty

Suppliers

Company
Product
Description
Supplier Links
Canton, GA, USA
750-006-900
750-006-900
Features: J.Auer 50mm Stacklight, Light Module, GREEN, 12-230 VAC/DC, bulb ordered separatelyJ.Auer 50mm Stacklight, Light Module, GREEN, 12-230 VAC/DC, requires bulb (Ordered Seperately) Universal Voltage 12-230V AC/DC Compatible with LED & Incandescent Bulbs Agency approvals: UL / cUL / CE 1 year warranty

Features:
J.Auer 50mm Stacklight, Light Module, GREEN, 12-230 VAC/DC, bulb ordered separatelyJ.Auer 50mm Stacklight, Light Module, GREEN, 12-230 VAC/DC, requires bulb (Ordered Seperately)


  • Universal Voltage 12-230V AC/DC
  • Compatible with LED & Incandescent Bulbs
  • Agency approvals: UL / cUL / CE
  • 1 year warranty
Supplier's Site

Technical Specifications

  FactoryMation
Product Category Pilot Lights and Indicator Lights
Product Name 750-006-900
Unlock Full Specs
to access all available technical data

Similar Products

22 mm Illum. Metal Selector Switch 2 Pos - 2ASL7LB-1-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Clear
Applications General Industrial
View Details
LP57 StreamLine® Mini LED Beacons Series - LP57-024RGB-F-Q - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
LED Color Multicolor
View Details
N program - NML - Illuminated signal - NMLWS -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
Illuminating seal - MV-LD-12-24DC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type Form B as per DIN EN 175301-803 Rectangular design MSV
Voltage type DC DC
View Details