FactoryMation 38.51.0.012.0060

Description
Finder Electromechanical Relay Module, Interface Terminal Block Style, 6A SPDT, 12V AC/DC Coil, with LED indicator 38 Series Electro-Mechanical or Solid State versions available Ultra-slim 6.2mm wide or 14mm wide 35mm DIN rail mounting Replaceable relay or socket Easy removal of relay using retaining clip IP20 protection rating Integral LED indicates coil/input status Optional jumpers reduce wiring time Electro-Mechanical DC and AC/DC versions available SPDT and DPDT versions available Suppression circuit inhibits coil backflow Leakage suppression on select model
Description
Finder Electromechanical Relay Module, Interface Terminal Block Style, 6A SPDT, 12V AC/DC Coil, with LED indicator 38 Series Electro-Mechanical or Solid State versions available Ultra-slim 6.2mm wide or 14mm wide 35mm DIN rail mounting Replaceable relay or socket Easy removal of relay using retaining clip IP20 protection rating Integral LED indicates coil/input status Optional jumpers reduce wiring time Electro-Mechanical DC and AC/DC versions available SPDT and DPDT versions available Suppression circuit inhibits coil backflow Leakage suppression on select model

Suppliers

Company
Product
Description
Supplier Links
38.51.0.012.0060 -  - FactoryMation
Canton, GA, USA
38.51.0.012.0060
38.51.0.012.0060
Finder Electromechanical Relay Module, Interface Terminal Block Style, 6A SPDT, 12V AC/DC Coil, with LED indicator 38 Series Electro-Mechanical or Solid State versions available Ultra-slim 6.2mm wide or 14mm wide 35mm DIN rail mounting Replaceable relay or socket Easy removal of relay using retaining clip IP20 protection rating Integral LED indicates coil/input status Optional jumpers reduce wiring time Electro-Mechanical DC and AC/DC versions available SPDT and DPDT versions available Suppression circuit inhibits coil backflow Leakage suppression on select model

Finder Electromechanical Relay Module, Interface Terminal Block Style, 6A SPDT, 12V AC/DC Coil, with LED indicator

    38 Series
  • Electro-Mechanical or Solid State versions available
  • Ultra-slim 6.2mm wide or 14mm wide
  • 35mm DIN rail mounting
  • Replaceable relay or socket
  • Easy removal of relay using retaining clip
  • IP20 protection rating
  • Integral LED indicates coil/input status
  • Optional jumpers reduce wiring time
    Electro-Mechanical
  • DC and AC/DC versions available
  • SPDT and DPDT versions available
  • Suppression circuit inhibits coil backflow
  • Leakage suppression on select model
Supplier's Site

Technical Specifications

  FactoryMation
Product Category Electromechanical Relays
Product Name 38.51.0.012.0060
Unlock Full Specs
to access all available technical data

Similar Products

Solid-state relay module - 857-734 - WAGO
Specs
Mounting DIN; DIN-35 rail
Input Voltage (Control Signal) Range 24 volts
Input Current (Control Signal) Range 0.0120 amps
View Details
4 suppliers
Power Relays, Over 2 Amps - 1-1393225-6-ND - DigiKey
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
3 suppliers