Features: Finder Electromechanical Timer Interface Module, 6A SPDT, 24V AC/DC coil, LED indication, multi-function timer (0.1s to 6h)Finder Electromechanical Timer Interface Module, 6A SPDT, 24V AC/DC coil, LED indication, multi-function timer (0.1s to 6h) 38.21 Series
35mm DIN rail mounting
Replaceable relay or socket
Easy removal of relay using retaining clip
IP20 protection rating
Integral LED indicates coil/input status
Optional jumpers reduce wiring time
Ultra-slim 6.2mm wide package
Multi-function timer (0.1s to 6h)
DIP switch function selection: ON Delay, Interval ON, One Shot Pulse, Repeat Cycle ON Electro-Mechanical
SPDT contact output
12VAC/DC and 24VAC/DC versions available
Suppression circuit inhibits coil backflow
Features:
Finder Electromechanical Timer Interface Module, 6A SPDT, 24V AC/DC coil, LED indication, multi-function timer (0.1s to 6h)Finder Electromechanical Timer Interface Module, 6A SPDT, 24V AC/DC coil, LED indication, multi-function timer (0.1s to 6h)
38.21 Series
- 35mm DIN rail mounting
- Replaceable relay or socket
- Easy removal of relay using retaining clip
- IP20 protection rating
- Integral LED indicates coil/input status
- Optional jumpers reduce wiring time
- Ultra-slim 6.2mm wide package
- Multi-function timer (0.1s to 6h)
- DIP switch function selection: ON Delay, Interval ON, One Shot Pulse, Repeat Cycle ON
Electro-Mechanical
- SPDT contact output
- 12VAC/DC and 24VAC/DC versions available
- Suppression circuit inhibits coil backflow