Strong Hold Products Maple Top Table With Four Drawers T9633-MT-4DB

Description
When half of a bottom shelf and some drawers are needed, this is the table. Features a maple top and four large drawers to keep your tools in. Half of the bottom shelf is open for your big tools or items. Drawer size (4) 36" w x 20" d x 4" h
Description
When half of a bottom shelf and some drawers are needed, this is the table. Features a maple top and four large drawers to keep your tools in. Half of the bottom shelf is open for your big tools or items. Drawer size (4) 36" w x 20" d x 4" h

Suppliers

Company
Product
Description
Supplier Links
Maple Top Table With Four Drawers - T9633-MT-4DB - Strong Hold Products
Louisville, KY, USA
Maple Top Table With Four Drawers
T9633-MT-4DB
Maple Top Table With Four Drawers T9633-MT-4DB
When half of a bottom shelf and some drawers are needed, this is the table. Features a maple top and four large drawers to keep your tools in. Half of the bottom shelf is open for your big tools or items. Drawer size (4) 36" w x 20" d x 4" h

When half of a bottom shelf and some drawers are needed, this is the table. Features a maple top and four large drawers to keep your tools in. Half of the bottom shelf is open for your big tools or items.

Drawer size (4) 36" w x 20" d x 4" h

Supplier's Site

Technical Specifications

  Strong Hold Products
Product Category Workbenches and Workstations (Industrial)
Product Number T9633-MT-4DB
Product Name Maple Top Table With Four Drawers
Type Assembly or Test Bench
Length 96.0 inch (2438 mm)
Width 33.0 inch (838.20 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Anaerobic Workstation - Concept 400 M - Baker
Specs
Type Cleanroom
Length 28.0 inch (711 mm)
Width 44.0 inch (1117.60 mm)
View Details
ESD Workshop / ESD Table - lifting-1890-28512 - TPS Elektronik GmbH
Specs
Type Electrical
Length 72.0 inch (1830 mm)
Width 35.4 inch (900.00 mm)
View Details
Workbenches - 659654 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 78.7 inch (2000 mm)
Height 36.6 inch (930 mm)
Work Surface PaintedSteel; Steel
View Details